GarrettCom, Inc. NetVanta Multiservice Access Router With Integrated Layer 3 Switch 1335

Description
The NetVanta 1335 Multiservice Access Router is a performance-enhanced platform that addresses the need of multiple networking devices in a single compact platform. The NetVanta 1335 integrates a modular IP access router with a wireless access point, 24-port Layer 3 Power over Ethernet (PoE) switch, firewall, VPN appliance, and DSU/CSU, all in one platform. In addition, the NetVanta 1335 delivers the throughput required for IP telephony, corporate connectivity and internet access, even with advance services enabled like VQM, QoS, NAT, and firewall. * Multiservice Access Router with integrated Layer 3 switch, Wi-Fi, and 802.3af PoE * Wire-speed performance for IP Telephony, corporate connectivity and Internet access * Supports up to two T1s worth of bandwidth * 24-port Fast Ethernet Layer 3 switch with optional 802.3af PoE * 802.11a/b/g wireless access up to 54Mbps * Advanced business-class wireless security with disabling SSID broadcasts, 802.1x Athentication, and WPA/WPA2 for protected key exchange * Gigabit SFP/1000Base-T Ethernet uplink port(s) support stacking capability * Stacking up to 16 switches using a single IP address to manage * 8.8 Gbps switching capacity, non-blocking * Link Aggregation, GVRP and LLDP * MAC-based port security * VoIP-ready with standards-based QoS and SIP ALG * Voice Quality Monitoring (VQM) for MOS prediction * IPSec VPN for secure corporate connectivity across the Internet * Onboard hardware encryption accelerator * Easily recognizable Command Line Interface (CLI) * Intuitive Web-based Graphical User Interface (GUI) * Free firmware updates * Industry-leading five-year North American warranty
Description
The NetVanta 1335 Multiservice Access Router is a performance-enhanced platform that addresses the need of multiple networking devices in a single compact platform. The NetVanta 1335 integrates a modular IP access router with a wireless access point, 24-port Layer 3 Power over Ethernet (PoE) switch, firewall, VPN appliance, and DSU/CSU, all in one platform. In addition, the NetVanta 1335 delivers the throughput required for IP telephony, corporate connectivity and internet access, even with advance services enabled like VQM, QoS, NAT, and firewall. * Multiservice Access Router with integrated Layer 3 switch, Wi-Fi, and 802.3af PoE * Wire-speed performance for IP Telephony, corporate connectivity and Internet access * Supports up to two T1s worth of bandwidth * 24-port Fast Ethernet Layer 3 switch with optional 802.3af PoE * 802.11a/b/g wireless access up to 54Mbps * Advanced business-class wireless security with disabling SSID broadcasts, 802.1x Athentication, and WPA/WPA2 for protected key exchange * Gigabit SFP/1000Base-T Ethernet uplink port(s) support stacking capability * Stacking up to 16 switches using a single IP address to manage * 8.8 Gbps switching capacity, non-blocking * Link Aggregation, GVRP and LLDP * MAC-based port security * VoIP-ready with standards-based QoS and SIP ALG * Voice Quality Monitoring (VQM) for MOS prediction * IPSec VPN for secure corporate connectivity across the Internet * Onboard hardware encryption accelerator * Easily recognizable Command Line Interface (CLI) * Intuitive Web-based Graphical User Interface (GUI) * Free firmware updates * Industry-leading five-year North American warranty

Suppliers

Company
Product
Description
Supplier Links
NetVanta Multiservice Access Router With Integrated Layer 3 Switch - 1335 - Data Connect Enterprise, Inc.
Olney, MD, USA
NetVanta Multiservice Access Router With Integrated Layer 3 Switch
1335
NetVanta Multiservice Access Router With Integrated Layer 3 Switch 1335
The NetVanta 1335 Multiservice Access Router is a performance-enhanced platform that addresses the need of multiple networking devices in a single compact platform. The NetVanta 1335 integrates a modular IP access router with a wireless access point, 24-port Layer 3 Power over Ethernet (PoE) switch, firewall, VPN appliance, and DSU/CSU, all in one platform. In addition, the NetVanta 1335 delivers the throughput required for IP telephony, corporate connectivity and internet access, even with advance services enabled like VQM, QoS, NAT, and firewall. * Multiservice Access Router with integrated Layer 3 switch, Wi-Fi, and 802.3af PoE * Wire-speed performance for IP Telephony, corporate connectivity and Internet access * Supports up to two T1s worth of bandwidth * 24-port Fast Ethernet Layer 3 switch with optional 802.3af PoE * 802.11a/b/g wireless access up to 54Mbps * Advanced business-class wireless security with disabling SSID broadcasts, 802.1x Athentication, and WPA/WPA2 for protected key exchange * Gigabit SFP/1000Base-T Ethernet uplink port(s) support stacking capability * Stacking up to 16 switches using a single IP address to manage * 8.8 Gbps switching capacity, non-blocking * Link Aggregation, GVRP and LLDP * MAC-based port security * VoIP-ready with standards-based QoS and SIP ALG * Voice Quality Monitoring (VQM) for MOS prediction * IPSec VPN for secure corporate connectivity across the Internet * Onboard hardware encryption accelerator * Easily recognizable Command Line Interface (CLI) * Intuitive Web-based Graphical User Interface (GUI) * Free firmware updates * Industry-leading five-year North American warranty

The NetVanta 1335 Multiservice Access Router is a performance-enhanced platform that addresses the need of multiple networking devices in a single compact platform. The NetVanta 1335 integrates a modular IP access router with a wireless access point, 24-port Layer 3 Power over Ethernet (PoE) switch, firewall, VPN appliance, and DSU/CSU, all in one platform. In addition, the NetVanta 1335 delivers the throughput required for IP telephony, corporate connectivity and internet access, even with advance services enabled like VQM, QoS, NAT, and firewall.
* Multiservice Access Router with integrated Layer 3 switch, Wi-Fi, and 802.3af PoE
* Wire-speed performance for IP Telephony, corporate connectivity and Internet access
* Supports up to two T1s worth of bandwidth
* 24-port Fast Ethernet Layer 3 switch with optional 802.3af PoE
* 802.11a/b/g wireless access up to 54Mbps
* Advanced business-class wireless security with disabling SSID broadcasts, 802.1x Athentication, and WPA/WPA2 for protected key exchange
* Gigabit SFP/1000Base-T Ethernet uplink port(s) support stacking capability
* Stacking up to 16 switches using a single IP address to manage
* 8.8 Gbps switching capacity, non-blocking
* Link Aggregation, GVRP and LLDP
* MAC-based port security
* VoIP-ready with standards-based QoS and SIP ALG
* Voice Quality Monitoring (VQM) for MOS prediction
* IPSec VPN for secure corporate connectivity across the Internet
* Onboard hardware encryption accelerator
* Easily recognizable Command Line Interface (CLI)
* Intuitive Web-based Graphical User Interface (GUI)
* Free firmware updates
* Industry-leading five-year North American warranty

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 1335
Product Name NetVanta Multiservice Access Router With Integrated Layer 3 Switch
Network Equipment Router
Area Network Type LAN Capable
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - BB-SR30509320-SWH-ND - DigiKey
Specs
Network Equipment Router
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Ethernet IP Adapter to PROFINET Controller Gateway -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Routers - 1853062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Modem Technology 3g umts
View Details