Data Connect Enterprise, Inc. E1 Fiber Extender Quadfiber-E

Description
The Data Quadfiber-E is a 1U half 19” standalone or rack mountable E1 Extender featuring a point-to-point multiplexer for 4*E1 or 4*T1 (selectable) transmissions over single fiber optic link. Its half-rack format makes it ideal low cost multiplexing applications that require up to 4-channel. All channels provide completely transparent transmission of E1 or T1 regardless of frame mode, clock source or timeslot assignment. Available in either AC or DC models, the AC supplies operate from 100-240VAC while DC supplies operate from 18-72VDC. A wide range of transceiver selection provides fiber connection with SC, FC or ST type connection in multimode or single mode and distance from 2 to 120km as well as BiDi (single fiber) at distances of 20, 40, 60, or 80km. Additional options include “Order Wire” phone connection (FXS port) and a SNMP management. Features 1U standalone unit Channel service setting and remote loop-back setting via front panel DIP switch or serial console Far End Fault (FEF) on fiber link, selectable On-line Bit Error Rate monitor feature with four error-rate classes Dual color LEDs indicators Optional dedicated Order Wire phone port (FXS, RJ-11 port) Console port and one alarm relay Optional SNMP management, Telnet and Web Based local and remote configuration System BER ≤ 10ˉ¹¹
Description
The Data Quadfiber-E is a 1U half 19” standalone or rack mountable E1 Extender featuring a point-to-point multiplexer for 4*E1 or 4*T1 (selectable) transmissions over single fiber optic link. Its half-rack format makes it ideal low cost multiplexing applications that require up to 4-channel. All channels provide completely transparent transmission of E1 or T1 regardless of frame mode, clock source or timeslot assignment. Available in either AC or DC models, the AC supplies operate from 100-240VAC while DC supplies operate from 18-72VDC. A wide range of transceiver selection provides fiber connection with SC, FC or ST type connection in multimode or single mode and distance from 2 to 120km as well as BiDi (single fiber) at distances of 20, 40, 60, or 80km. Additional options include “Order Wire” phone connection (FXS port) and a SNMP management. Features 1U standalone unit Channel service setting and remote loop-back setting via front panel DIP switch or serial console Far End Fault (FEF) on fiber link, selectable On-line Bit Error Rate monitor feature with four error-rate classes Dual color LEDs indicators Optional dedicated Order Wire phone port (FXS, RJ-11 port) Console port and one alarm relay Optional SNMP management, Telnet and Web Based local and remote configuration System BER ≤ 10ˉ¹¹

Suppliers

Company
Product
Description
Supplier Links
E1 Fiber Extender - Quadfiber-E - Data Connect Enterprise, Inc.
Olney, MD, USA
E1 Fiber Extender
Quadfiber-E
E1 Fiber Extender Quadfiber-E
The Data Quadfiber-E is a 1U half 19” standalone or rack mountable E1 Extender featuring a point-to-point multiplexer for 4*E1 or 4*T1 (selectable) transmissions over single fiber optic link. Its half-rack format makes it ideal low cost multiplexing applications that require up to 4-channel. All channels provide completely transparent transmission of E1 or T1 regardless of frame mode, clock source or timeslot assignment. Available in either AC or DC models, the AC supplies operate from 100-240VAC while DC supplies operate from 18-72VDC. A wide range of transceiver selection provides fiber connection with SC, FC or ST type connection in multimode or single mode and distance from 2 to 120km as well as BiDi (single fiber) at distances of 20, 40, 60, or 80km. Additional options include “Order Wire” phone connection (FXS port) and a SNMP management. Features 1U standalone unit Channel service setting and remote loop-back setting via front panel DIP switch or serial console Far End Fault (FEF) on fiber link, selectable On-line Bit Error Rate monitor feature with four error-rate classes Dual color LEDs indicators Optional dedicated Order Wire phone port (FXS, RJ-11 port) Console port and one alarm relay Optional SNMP management, Telnet and Web Based local and remote configuration System BER ≤ 10ˉ¹¹

The Data Quadfiber-E is a 1U half 19” standalone or rack mountable E1 Extender featuring a point-to-point multiplexer for 4*E1 or 4*T1 (selectable) transmissions over single fiber optic link. Its half-rack format makes it ideal low cost multiplexing applications that require up to 4-channel. All channels provide completely transparent transmission of E1 or T1 regardless of frame mode, clock source or timeslot assignment. Available in either AC or DC models, the AC supplies operate from 100-240VAC while DC supplies operate from 18-72VDC. A wide range of transceiver selection provides fiber connection with SC, FC or ST type connection in multimode or single mode and distance from 2 to 120km as well as BiDi (single fiber) at distances of 20, 40, 60, or 80km. Additional options include “Order Wire” phone connection (FXS port) and a SNMP management.

Features

  • 1U standalone unit
  • Channel service setting and remote loop-back setting via front panel DIP switch or serial console
  • Far End Fault (FEF) on fiber link, selectable
  • On-line Bit Error Rate monitor feature with four error-rate classes
  • Dual color LEDs indicators
  • Optional dedicated Order Wire phone port (FXS, RJ-11 port)
  • Console port and one alarm relay
  • Optional SNMP management, Telnet and Web Based local and remote configuration
  • System BER ≤ 10ˉ¹¹
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Quadfiber-E
Product Name E1 Fiber Extender
Network Equipment Repeater; Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Gateways, Routers - BB-ERT312-ND - DigiKey
Specs
Network Equipment Router
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details