RAD Data Communications, Inc. Sync/Async Short Range Modem SRM-8

Description
FEATURES The SRM-8, Miniature Async/Sync Short Range Modem, is used for local data distribution, connecting full or half duplex sync/async V.24 digital devices over unconditioned 4-wire dedicated lines (twisted pair). SRM-8 operates at data rates up to 19.2 kbps, and at distances up to 17 km (10.5 miles), depending on wire gauge and data rate. SRM-8 performs diagnostic loops in compliance with the ITU V.54 standard. Two V.54 loops are available: analog loop (V.54 Loop 3) and remote digital loop (V.54 Loop 2). These loops are activated by either a three-position switch or by the DTE interface Circuit 141 (Pin 18) and Circuit 140 (Pin 21). A TEST LED lights when any of the diagnostic loops is ON. Asynchronous transmission is provided by internal conversion from async to sync, in compliance with ITU V.22 bis standard. Different async formats are switch-selectable. In Synchronous mode, transmit timing can be provided by three alternative sources: Internal oscillator External clock Loopback clock derived from the receive signal. The modem's carrier can be strapped for either continuous operation (point-to-point application) or switched operation, controlled by the RTS signal (multipoint application). The low transmit level minimizes crosstalk onto adjacent circuits within the same cable. Data is transmitted and received at a balanced impedance, ensuring high immunity to circuit noise. Additionally, SRM-8 is coupled to the dedicated line through isolation transformers which, in conjunction with electronic circuitry, protect against AC or DC overvoltages. Innovative circuitry allows operation without a power supply, using ultra-low power from the standard RS-232 / V.24 data and control signals. Connection to the 4-wire line is via a five-screw terminal block. Optionally, the modems can be supplied with an RJ-11 jack, an RJ-45 plug on a 2m / 6 ft cable, or an RJ-45 jack
Description
FEATURES The SRM-8, Miniature Async/Sync Short Range Modem, is used for local data distribution, connecting full or half duplex sync/async V.24 digital devices over unconditioned 4-wire dedicated lines (twisted pair). SRM-8 operates at data rates up to 19.2 kbps, and at distances up to 17 km (10.5 miles), depending on wire gauge and data rate. SRM-8 performs diagnostic loops in compliance with the ITU V.54 standard. Two V.54 loops are available: analog loop (V.54 Loop 3) and remote digital loop (V.54 Loop 2). These loops are activated by either a three-position switch or by the DTE interface Circuit 141 (Pin 18) and Circuit 140 (Pin 21). A TEST LED lights when any of the diagnostic loops is ON. Asynchronous transmission is provided by internal conversion from async to sync, in compliance with ITU V.22 bis standard. Different async formats are switch-selectable. In Synchronous mode, transmit timing can be provided by three alternative sources: Internal oscillator External clock Loopback clock derived from the receive signal. The modem's carrier can be strapped for either continuous operation (point-to-point application) or switched operation, controlled by the RTS signal (multipoint application). The low transmit level minimizes crosstalk onto adjacent circuits within the same cable. Data is transmitted and received at a balanced impedance, ensuring high immunity to circuit noise. Additionally, SRM-8 is coupled to the dedicated line through isolation transformers which, in conjunction with electronic circuitry, protect against AC or DC overvoltages. Innovative circuitry allows operation without a power supply, using ultra-low power from the standard RS-232 / V.24 data and control signals. Connection to the 4-wire line is via a five-screw terminal block. Optionally, the modems can be supplied with an RJ-11 jack, an RJ-45 plug on a 2m / 6 ft cable, or an RJ-45 jack

Suppliers

Company
Product
Description
Supplier Links
Sync/Async Short Range Modem - SRM-8 - Data Connect Enterprise, Inc.
Olney, MD, USA
Sync/Async Short Range Modem
SRM-8
Sync/Async Short Range Modem SRM-8
FEATURES The SRM-8, Miniature Async/Sync Short Range Modem, is used for local data distribution, connecting full or half duplex sync/async V.24 digital devices over unconditioned 4-wire dedicated lines (twisted pair). SRM-8 operates at data rates up to 19.2 kbps, and at distances up to 17 km (10.5 miles), depending on wire gauge and data rate. SRM-8 performs diagnostic loops in compliance with the ITU V.54 standard. Two V.54 loops are available: analog loop (V.54 Loop 3) and remote digital loop (V.54 Loop 2). These loops are activated by either a three-position switch or by the DTE interface Circuit 141 (Pin 18) and Circuit 140 (Pin 21). A TEST LED lights when any of the diagnostic loops is ON. Asynchronous transmission is provided by internal conversion from async to sync, in compliance with ITU V.22 bis standard. Different async formats are switch-selectable. In Synchronous mode, transmit timing can be provided by three alternative sources: Internal oscillator External clock Loopback clock derived from the receive signal. The modem's carrier can be strapped for either continuous operation (point-to-point application) or switched operation, controlled by the RTS signal (multipoint application). The low transmit level minimizes crosstalk onto adjacent circuits within the same cable. Data is transmitted and received at a balanced impedance, ensuring high immunity to circuit noise. Additionally, SRM-8 is coupled to the dedicated line through isolation transformers which, in conjunction with electronic circuitry, protect against AC or DC overvoltages. Innovative circuitry allows operation without a power supply, using ultra-low power from the standard RS-232 / V.24 data and control signals. Connection to the 4-wire line is via a five-screw terminal block. Optionally, the modems can be supplied with an RJ-11 jack, an RJ-45 plug on a 2m / 6 ft cable, or an RJ-45 jack

FEATURES

The SRM-8, Miniature Async/Sync Short Range Modem, is used for local data distribution, connecting full or half duplex sync/async V.24 digital devices over unconditioned 4-wire dedicated lines (twisted pair). SRM-8 operates at data rates up to 19.2 kbps, and at distances up to 17 km (10.5 miles), depending on wire gauge and data rate.

  • SRM-8 performs diagnostic loops in compliance with the ITU V.54 standard. Two V.54 loops are available: analog loop (V.54 Loop 3) and remote digital loop (V.54 Loop 2). These loops are activated by either a three-position switch or by the DTE interface Circuit 141 (Pin 18) and Circuit 140 (Pin 21). A TEST LED lights when any of the diagnostic loops is ON.
  • Asynchronous transmission is provided by internal conversion from async to sync, in compliance with ITU V.22 bis standard. Different async formats are switch-selectable.
  • In Synchronous mode, transmit timing can be provided by three alternative sources:
    • Internal oscillator
    • External clock
    • Loopback clock derived from the receive signal.
  • The modem's carrier can be strapped for either continuous operation (point-to-point application) or switched operation, controlled by the RTS signal (multipoint application).
  • The low transmit level minimizes crosstalk onto adjacent circuits within the same cable. Data is transmitted and received at a balanced impedance, ensuring high immunity to circuit noise. Additionally, SRM-8 is coupled to the dedicated line through isolation transformers which, in conjunction with electronic circuitry, protect against AC or DC overvoltages.
  • Innovative circuitry allows operation without a power supply, using ultra-low power from the standard RS-232 / V.24 data and control signals.
  • Connection to the 4-wire line is via a five-screw terminal block. Optionally, the modems can be supplied with an RJ-11 jack, an RJ-45 plug on a 2m / 6 ft cable, or an RJ-45 jack
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number SRM-8
Product Name Sync/Async Short Range Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Switch - LN-2316GP-2XGF-I - Larch Networks
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 16 #
View Details
Networking Router - 18914933 - Radwell International
Specs
Network Equipment Router
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details