Data Connect Enterprise, Inc. Datasheets for Fibre Channel Products
Fibre Channel products include hubs, directors, servers, adapters, etc.
Fibre Channel Products: Learn more
| Product Name | Notes |
|---|---|
| Fiber Singlers offer a cost-effective solution for connecting two 1310nm devices over an individual single mode fiber. This doubles the available fiber currently in place or fiber planned for future... | |
| The Canoga Perkins 9120 is a Gigabit Ethernet Media Converter. It extends multimode Gigabit segments up to 90km over single mode fiber. It is designed for installation into the Canoga... | |
| The Data Connect Fiber-T3, STM-1 Based Multi-Service Provisioning Platform is used to extend T3/E3/DS3 networks over fiber connection, features an advanced compact Add Drop Multiplexer which can transmit up to... | |
| The Model 9125 is a Fibre Channel Extender that extends multimode segments up to 90km over single mode fiber. It is designed for installation into the Canoga Perkins Model 9101... | |
| Extends Fiber Channel up to 110km Available with CWDM wavelengths Signal Retiming and Regeneration to Ensure Data Integrity and Ultra Long Extensions. Available with Single Fiber Optics to Maximize Fiber... |