Data Connect Enterprise, Inc. Modem V3600UI

Description
The Data Connect V3600 is a series of high performance, synchronous and asynchronous, full-duplex, multi-standard standalone or rack-mounted modems. It is designed for use on 2-wire dial-up and 2/4- wire leased-line circuits. The Data Connect V3600 is fully compliant with ITU-T V.34 recommendation as well as being compatible with ITU-T recommended V.32bis/V.32, V.22bis, V.23 and V.21 international standards while operating at 33600, 31200, 28800, 26400, 24000, 21600, 19200, 16800, 14400, 12000, 9600, 7200, 4800, 2400, 1200, and 300 bits per second. An in-band secondary channel allows the user to monitor and control the remote site unit. The Data Connect V3600 series also offers auto callback and leased-line security checks in addition to the dial-up security checks. The Data Connect V3600 is a series of high performance, synchronous and asynchronous, full-duplex, multi-standard standalone or rack mounted modem. It is designed for use on 2-wire dial-up and 2/4- wire leased-line circuits. The Data Connect V3600 is fully compliant with ITU-T V.34 recommendation as well as being compatible with ITU-T recommended V.32bis/V.32, V.22bis, V.23 and V.21 international standards while operating at 33600, 31200, 28800, 26400, 24000, 21600, 19200,16800, 14400, 12000, 9600, 7200, 4800, 2400, 1200, and 300 bits per second.
Description
The Data Connect V3600 is a series of high performance, synchronous and asynchronous, full-duplex, multi-standard standalone or rack-mounted modems. It is designed for use on 2-wire dial-up and 2/4- wire leased-line circuits. The Data Connect V3600 is fully compliant with ITU-T V.34 recommendation as well as being compatible with ITU-T recommended V.32bis/V.32, V.22bis, V.23 and V.21 international standards while operating at 33600, 31200, 28800, 26400, 24000, 21600, 19200, 16800, 14400, 12000, 9600, 7200, 4800, 2400, 1200, and 300 bits per second. An in-band secondary channel allows the user to monitor and control the remote site unit. The Data Connect V3600 series also offers auto callback and leased-line security checks in addition to the dial-up security checks. The Data Connect V3600 is a series of high performance, synchronous and asynchronous, full-duplex, multi-standard standalone or rack mounted modem. It is designed for use on 2-wire dial-up and 2/4- wire leased-line circuits. The Data Connect V3600 is fully compliant with ITU-T V.34 recommendation as well as being compatible with ITU-T recommended V.32bis/V.32, V.22bis, V.23 and V.21 international standards while operating at 33600, 31200, 28800, 26400, 24000, 21600, 19200,16800, 14400, 12000, 9600, 7200, 4800, 2400, 1200, and 300 bits per second.

Suppliers

Company
Product
Description
Supplier Links
Modem V3600UI
The Data Connect V3600 is a series of high performance, synchronous and asynchronous, full-duplex, multi-standard standalone or rack-mounted modems. It is designed for use on 2-wire dial-up and 2/4- wire leased-line circuits. The Data Connect V3600 is fully compliant with ITU-T V.34 recommendation as well as being compatible with ITU-T recommended V.32bis/V.32, V.22bis, V.23 and V.21 international standards while operating at 33600, 31200, 28800, 26400, 24000, 21600, 19200, 16800, 14400, 12000, 9600, 7200, 4800, 2400, 1200, and 300 bits per second. An in-band secondary channel allows the user to monitor and control the remote site unit. The Data Connect V3600 series also offers auto callback and leased-line security checks in addition to the dial-up security checks. The Data Connect V3600 is a series of high performance, synchronous and asynchronous, full-duplex, multi-standard standalone or rack mounted modem. It is designed for use on 2-wire dial-up and 2/4- wire leased-line circuits. The Data Connect V3600 is fully compliant with ITU-T V.34 recommendation as well as being compatible with ITU-T recommended V.32bis/V.32, V.22bis, V.23 and V.21 international standards while operating at 33600, 31200, 28800, 26400, 24000, 21600, 19200,16800, 14400, 12000, 9600, 7200, 4800, 2400, 1200, and 300 bits per second.

The Data Connect V3600 is a series of high performance, synchronous and asynchronous, full-duplex, multi-standard standalone or rack-mounted modems. It is designed for use on 2-wire dial-up and 2/4- wire leased-line circuits.

The Data Connect V3600 is fully compliant with ITU-T V.34 recommendation as well as being compatible with ITU-T recommended V.32bis/V.32, V.22bis, V.23 and V.21 international standards while operating at 33600, 31200, 28800, 26400, 24000, 21600, 19200, 16800, 14400, 12000, 9600, 7200, 4800, 2400, 1200, and 300 bits per second.

An in-band secondary channel allows the user to monitor and control the remote site unit. The Data Connect V3600 series also offers auto callback and leased-line security checks in addition to the dial-up security checks.

The Data Connect V3600 is a series of high performance, synchronous and asynchronous, full-duplex, multi-standard standalone or rack mounted modem. It is designed for use on 2-wire dial-up and 2/4- wire leased-line circuits. The Data Connect V3600 is fully compliant with ITU-T V.34 recommendation as well as being compatible with ITU-T recommended V.32bis/V.32, V.22bis, V.23 and V.21 international standards while operating at 33600, 31200, 28800, 26400, 24000, 21600, 19200,16800, 14400, 12000, 9600, 7200, 4800, 2400, 1200, and 300 bits per second.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number V3600UI
Product Name Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Routers - 1853067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Number of Ports 2 #
Modem Technology 4g lte
View Details