RAD Data Communications, Inc. IDSL Repeater U-RPT

Description
FEATURES U-RPT extends the range of IDSL or ISDN products to a maximum of 11 km (6.8 miles) over 26 AWG, and 14 km (8.7 miles) over 24 AWG lines. Setting two repeaters in a row extends the total range to 16.5 km (10 miles) over 26 AWG, and to 21 km (13 miles) over 24 AWG cables. U-RPT can operate over poor quality lines, bridge taps and mixed gauge links. It does so by using advanced equalization, adaptive filtering, echo cancellation technology and 2B1Q line coding. Operating in compliance with T1.601.1 enables U-RPT to work opposite standard ISDN products U-RPT can be power fed from a local power supply or it can receive power from the central cards via the data communication wires, with no interference between data and power. U-RPT can also forward power to the next U-RPT on the line, whenever two U-RPT units (maximum) are set on a line. U-RPT is enclosed in a weatherproof casing to withstand an outdoor environment, and can be placed practically anywhere. The unit may also be installed on a wall or communication poll. The compact size of the casing and the wire connection enable installation in communication ducts or manholes along the route of the communication cables. U-RPT requires no setup or configuration; once installed, it can function with no further interaction.
Description
FEATURES U-RPT extends the range of IDSL or ISDN products to a maximum of 11 km (6.8 miles) over 26 AWG, and 14 km (8.7 miles) over 24 AWG lines. Setting two repeaters in a row extends the total range to 16.5 km (10 miles) over 26 AWG, and to 21 km (13 miles) over 24 AWG cables. U-RPT can operate over poor quality lines, bridge taps and mixed gauge links. It does so by using advanced equalization, adaptive filtering, echo cancellation technology and 2B1Q line coding. Operating in compliance with T1.601.1 enables U-RPT to work opposite standard ISDN products U-RPT can be power fed from a local power supply or it can receive power from the central cards via the data communication wires, with no interference between data and power. U-RPT can also forward power to the next U-RPT on the line, whenever two U-RPT units (maximum) are set on a line. U-RPT is enclosed in a weatherproof casing to withstand an outdoor environment, and can be placed practically anywhere. The unit may also be installed on a wall or communication poll. The compact size of the casing and the wire connection enable installation in communication ducts or manholes along the route of the communication cables. U-RPT requires no setup or configuration; once installed, it can function with no further interaction.

Suppliers

Company
Product
Description
Supplier Links
IDSL Repeater - U-RPT - Data Connect Enterprise, Inc.
Olney, MD, USA
IDSL Repeater
U-RPT
IDSL Repeater U-RPT
FEATURES U-RPT extends the range of IDSL or ISDN products to a maximum of 11 km (6.8 miles) over 26 AWG, and 14 km (8.7 miles) over 24 AWG lines. Setting two repeaters in a row extends the total range to 16.5 km (10 miles) over 26 AWG, and to 21 km (13 miles) over 24 AWG cables. U-RPT can operate over poor quality lines, bridge taps and mixed gauge links. It does so by using advanced equalization, adaptive filtering, echo cancellation technology and 2B1Q line coding. Operating in compliance with T1.601.1 enables U-RPT to work opposite standard ISDN products U-RPT can be power fed from a local power supply or it can receive power from the central cards via the data communication wires, with no interference between data and power. U-RPT can also forward power to the next U-RPT on the line, whenever two U-RPT units (maximum) are set on a line. U-RPT is enclosed in a weatherproof casing to withstand an outdoor environment, and can be placed practically anywhere. The unit may also be installed on a wall or communication poll. The compact size of the casing and the wire connection enable installation in communication ducts or manholes along the route of the communication cables. U-RPT requires no setup or configuration; once installed, it can function with no further interaction.

FEATURES

  • U-RPT extends the range of IDSL or ISDN products to a maximum of 11 km (6.8 miles) over 26 AWG, and 14 km (8.7 miles) over 24 AWG lines. Setting two repeaters in a row extends the total range to 16.5 km (10 miles) over 26 AWG, and to 21 km (13 miles) over 24 AWG cables.
  • U-RPT can operate over poor quality lines, bridge taps and mixed gauge links. It does so by using advanced equalization, adaptive filtering, echo cancellation technology and 2B1Q line coding.
  • Operating in compliance with T1.601.1 enables U-RPT to work opposite standard ISDN products
  • U-RPT can be power fed from a local power supply or it can receive power from the central cards via the data communication wires, with no interference between data and power. U-RPT can also forward power to the next U-RPT on the line, whenever two U-RPT units (maximum) are set on a line.
  • U-RPT is enclosed in a weatherproof casing to withstand an outdoor environment, and can be placed practically anywhere. The unit may also be installed on a wall or communication poll. The compact size of the casing and the wire connection enable installation in communication ducts or manholes along the route of the communication cables.
  • U-RPT requires no setup or configuration; once installed, it can function with no further interaction.
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number U-RPT
Product Name IDSL Repeater
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modbus TCP/FF HSE to FF H1 Gateway -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 1890536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
View Details