GarrettCom, Inc. 24-Port, 16-Port, and 8-Port 10BASE-T Hubs 1000-Series

Description
Features • 24-port, 16-port, and 8- port 10BASE-T hubs with low cost of ownership and high port density • Low cost, flexible “plug and play” Ethernet connectivity solution for workgroups • Rear bonus port provides optional backbone connection of any media type • Durable metal enclosure incorporates internal autoranging AC universal power supply • Optional -48VDC, 24VDC, or 125 VDC power supply for industrial environments Description Magnum 1000 Workgroup Hubs provide a rugged industrial solution for networking small-to-medium-size d node groups via shielded or unshielded twisted-pair cabling. Magnum Workgroup Hubs are full-function Ethernet 10Mb repeaters that can operate as stand-alone hubs or interconnect into larger networks of any media type. Magnum Workgroup Hubs Models 1008, 1016, and 1024 offer eight, 16, or 24 front-mounted shielded RJ-45 ports respectively, plus one or two additional special-purpose ports in the rear. One front RJ-45 port has a switch for use as an up-link port to another hub or concentrator. The robust units have a metal enclosure, front-mounted status LEDs, and an internal power supply. They may be rack-mounted or installed in a wiring closet, or on a shelf or table-top. For installation and operational flexibility, Magnum 1000s can be configured with a repeater port module in the bonus port slot to provide interconnection to a backbone, or to a user or special device, via any media type. Magnum 1000-Series 10Mb Hubs are compatible with all networking software environments and support full-length twistedpair segment distances. All models fully support the V2.0/IEEE 802.3 10Mb Ethernet specification. The Magnum 1000-Series Hubs and all Magnum products are designed and manufactured in the USA and are backed by a three-year warranty.
Description
Features • 24-port, 16-port, and 8- port 10BASE-T hubs with low cost of ownership and high port density • Low cost, flexible “plug and play” Ethernet connectivity solution for workgroups • Rear bonus port provides optional backbone connection of any media type • Durable metal enclosure incorporates internal autoranging AC universal power supply • Optional -48VDC, 24VDC, or 125 VDC power supply for industrial environments Description Magnum 1000 Workgroup Hubs provide a rugged industrial solution for networking small-to-medium-size d node groups via shielded or unshielded twisted-pair cabling. Magnum Workgroup Hubs are full-function Ethernet 10Mb repeaters that can operate as stand-alone hubs or interconnect into larger networks of any media type. Magnum Workgroup Hubs Models 1008, 1016, and 1024 offer eight, 16, or 24 front-mounted shielded RJ-45 ports respectively, plus one or two additional special-purpose ports in the rear. One front RJ-45 port has a switch for use as an up-link port to another hub or concentrator. The robust units have a metal enclosure, front-mounted status LEDs, and an internal power supply. They may be rack-mounted or installed in a wiring closet, or on a shelf or table-top. For installation and operational flexibility, Magnum 1000s can be configured with a repeater port module in the bonus port slot to provide interconnection to a backbone, or to a user or special device, via any media type. Magnum 1000-Series 10Mb Hubs are compatible with all networking software environments and support full-length twistedpair segment distances. All models fully support the V2.0/IEEE 802.3 10Mb Ethernet specification. The Magnum 1000-Series Hubs and all Magnum products are designed and manufactured in the USA and are backed by a three-year warranty.

Suppliers

Company
Product
Description
Supplier Links
24-Port, 16-Port, and 8-Port 10BASE-T Hubs - 1000-Series - Data Connect Enterprise, Inc.
Olney, MD, USA
24-Port, 16-Port, and 8-Port 10BASE-T Hubs
1000-Series
24-Port, 16-Port, and 8-Port 10BASE-T Hubs 1000-Series
Features • 24-port, 16-port, and 8- port 10BASE-T hubs with low cost of ownership and high port density • Low cost, flexible “plug and play” Ethernet connectivity solution for workgroups • Rear bonus port provides optional backbone connection of any media type • Durable metal enclosure incorporates internal autoranging AC universal power supply • Optional -48VDC, 24VDC, or 125 VDC power supply for industrial environments Description Magnum 1000 Workgroup Hubs provide a rugged industrial solution for networking small-to-medium-size d node groups via shielded or unshielded twisted-pair cabling. Magnum Workgroup Hubs are full-function Ethernet 10Mb repeaters that can operate as stand-alone hubs or interconnect into larger networks of any media type. Magnum Workgroup Hubs Models 1008, 1016, and 1024 offer eight, 16, or 24 front-mounted shielded RJ-45 ports respectively, plus one or two additional special-purpose ports in the rear. One front RJ-45 port has a switch for use as an up-link port to another hub or concentrator. The robust units have a metal enclosure, front-mounted status LEDs, and an internal power supply. They may be rack-mounted or installed in a wiring closet, or on a shelf or table-top. For installation and operational flexibility, Magnum 1000s can be configured with a repeater port module in the bonus port slot to provide interconnection to a backbone, or to a user or special device, via any media type. Magnum 1000-Series 10Mb Hubs are compatible with all networking software environments and support full-length twistedpair segment distances. All models fully support the V2.0/IEEE 802.3 10Mb Ethernet specification. The Magnum 1000-Series Hubs and all Magnum products are designed and manufactured in the USA and are backed by a three-year warranty.

Features

• 24-port, 16-port, and 8- port 10BASE-T hubs with low cost of ownership and high port density
• Low cost, flexible “plug and play” Ethernet connectivity solution for workgroups
• Rear bonus port provides optional backbone connection of any media type
• Durable metal enclosure incorporates internal autoranging AC universal power supply
• Optional -48VDC, 24VDC, or 125 VDC power supply for industrial environments
Description

Magnum 1000 Workgroup Hubs provide a rugged industrial solution for networking small-to-medium-sized node groups via shielded or unshielded twisted-pair cabling. Magnum Workgroup Hubs are full-function Ethernet 10Mb repeaters that can operate as stand-alone hubs or interconnect into larger networks of any media type. Magnum Workgroup Hubs Models 1008, 1016, and 1024 offer eight, 16, or 24 front-mounted shielded RJ-45 ports respectively, plus one or two additional special-purpose ports in the rear. One front RJ-45 port has a switch for use as an up-link port to another hub or concentrator. The robust units have a metal enclosure, front-mounted status LEDs, and an internal power supply. They may be rack-mounted or installed in a wiring closet, or on a shelf or table-top. For installation and operational flexibility, Magnum 1000s can be configured with a repeater port module in the bonus port slot to provide interconnection to a backbone, or to a user or special device, via any media type. Magnum 1000-Series 10Mb Hubs are compatible with all networking software environments and support full-length twistedpair segment distances. All models fully support the V2.0/IEEE 802.3 10Mb Ethernet specification. The Magnum 1000-Series Hubs and all Magnum products are designed and manufactured in the USA and are backed by a three-year warranty.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 1000-Series
Product Name 24-Port, 16-Port, and 8-Port 10BASE-T Hubs
Network Equipment Hub
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldVEU -  - MSA Safety
MSA Safety
Specs
Features Internet of Things (IoT) Capable
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details