GarrettCom, Inc. 8 Port Stackable Hub DS880

Description
Features • Provides eight RJ-45 ports per stackable hub, each port speed-sensing for 100 or 10Mb • Combines both 100Mb and 10Mb port speeds with stackability for expansion and flexibility in offices and labs. • Supports stacks of up to 3 units for a maximum of 24 10/100 Ethernet ports • Complies with 100BASE-T and 10BASE-T Ethernet standards; full 100Mb Class II + repeater functionality • Comes with a durable metal enclosure, internal auto-ranging power supply; NEBS Certification and -48VDC optional. Description Magnum DS880 Stackable Hubs provide the flexibility of 100Mb and 10Mb Ethernet ports in one hub along with the expandability of stacking. Small-to-medium-size d networks that need to mix ports at 100Mb performance for high bandwidth applications with economical 10Mb ports for other nodes can benefit from the dual-speed 10/100 Magnum DS880 hubs. Network chip technology enables the Magnum DS880 hubs to identify either 100Mb or 10Mb signals on a per-port basis. Each RJ-45 port is independently auto-sensing for speed, adapting to match the speed of the connected device. Each port can change from 10Mb to 100Mb (or vice-versa) at any time without affecting the operation of the other connected ports. This capability provides the ultimate in flexibility for small-to-medium-size d mixed-speed networks that are gradually transitioning from 10Mb to 100Mb Fast Ethernet speed. The Magnum DS880 units support two shared traffic domains, one at 100Mb and one at 10Mb. Each port is connected into the appropriate 100Mb or 10Mb domain, depending on its speed as sensed. As DS880 stacked units are added, the two domains automatically expand to serve the new ports, up to the three-unit-high stacking capability of the system. Any combination of 100Mb or 10Mb ports may be in use. One model of the Magnum DS880-series hubs includes an internal switch or bridge to interconnect the two shared traffic domains, enabling all users on a DS880 stack, whether 100Mb or 10Mb, to talk to each other. This self-learning switch filters and selectively forwards packets between the two traffic domains, unifying them. The performance of each domain is maintained at its peak potential, uncompromized by local traffic on the other domain. Only one DS880 with an internal switch unit is necessary to support the entire stack. The eight-port DS880 hubs have an internal auto-ranging power supply. They can be conveniently mounted in the workplace or in a wiring closet area. The Magnum DS880 Stackable Hubs and other Magnum products are designed and manufactured in the USA and backed by a three-year warranty.
Description
Features • Provides eight RJ-45 ports per stackable hub, each port speed-sensing for 100 or 10Mb • Combines both 100Mb and 10Mb port speeds with stackability for expansion and flexibility in offices and labs. • Supports stacks of up to 3 units for a maximum of 24 10/100 Ethernet ports • Complies with 100BASE-T and 10BASE-T Ethernet standards; full 100Mb Class II + repeater functionality • Comes with a durable metal enclosure, internal auto-ranging power supply; NEBS Certification and -48VDC optional. Description Magnum DS880 Stackable Hubs provide the flexibility of 100Mb and 10Mb Ethernet ports in one hub along with the expandability of stacking. Small-to-medium-size d networks that need to mix ports at 100Mb performance for high bandwidth applications with economical 10Mb ports for other nodes can benefit from the dual-speed 10/100 Magnum DS880 hubs. Network chip technology enables the Magnum DS880 hubs to identify either 100Mb or 10Mb signals on a per-port basis. Each RJ-45 port is independently auto-sensing for speed, adapting to match the speed of the connected device. Each port can change from 10Mb to 100Mb (or vice-versa) at any time without affecting the operation of the other connected ports. This capability provides the ultimate in flexibility for small-to-medium-size d mixed-speed networks that are gradually transitioning from 10Mb to 100Mb Fast Ethernet speed. The Magnum DS880 units support two shared traffic domains, one at 100Mb and one at 10Mb. Each port is connected into the appropriate 100Mb or 10Mb domain, depending on its speed as sensed. As DS880 stacked units are added, the two domains automatically expand to serve the new ports, up to the three-unit-high stacking capability of the system. Any combination of 100Mb or 10Mb ports may be in use. One model of the Magnum DS880-series hubs includes an internal switch or bridge to interconnect the two shared traffic domains, enabling all users on a DS880 stack, whether 100Mb or 10Mb, to talk to each other. This self-learning switch filters and selectively forwards packets between the two traffic domains, unifying them. The performance of each domain is maintained at its peak potential, uncompromized by local traffic on the other domain. Only one DS880 with an internal switch unit is necessary to support the entire stack. The eight-port DS880 hubs have an internal auto-ranging power supply. They can be conveniently mounted in the workplace or in a wiring closet area. The Magnum DS880 Stackable Hubs and other Magnum products are designed and manufactured in the USA and backed by a three-year warranty.

Suppliers

Company
Product
Description
Supplier Links
8 Port Stackable Hub - DS880 - Data Connect Enterprise, Inc.
Olney, MD, USA
8 Port Stackable Hub
DS880
8 Port Stackable Hub DS880
Features • Provides eight RJ-45 ports per stackable hub, each port speed-sensing for 100 or 10Mb • Combines both 100Mb and 10Mb port speeds with stackability for expansion and flexibility in offices and labs. • Supports stacks of up to 3 units for a maximum of 24 10/100 Ethernet ports • Complies with 100BASE-T and 10BASE-T Ethernet standards; full 100Mb Class II + repeater functionality • Comes with a durable metal enclosure, internal auto-ranging power supply; NEBS Certification and -48VDC optional. Description Magnum DS880 Stackable Hubs provide the flexibility of 100Mb and 10Mb Ethernet ports in one hub along with the expandability of stacking. Small-to-medium-size d networks that need to mix ports at 100Mb performance for high bandwidth applications with economical 10Mb ports for other nodes can benefit from the dual-speed 10/100 Magnum DS880 hubs. Network chip technology enables the Magnum DS880 hubs to identify either 100Mb or 10Mb signals on a per-port basis. Each RJ-45 port is independently auto-sensing for speed, adapting to match the speed of the connected device. Each port can change from 10Mb to 100Mb (or vice-versa) at any time without affecting the operation of the other connected ports. This capability provides the ultimate in flexibility for small-to-medium-size d mixed-speed networks that are gradually transitioning from 10Mb to 100Mb Fast Ethernet speed. The Magnum DS880 units support two shared traffic domains, one at 100Mb and one at 10Mb. Each port is connected into the appropriate 100Mb or 10Mb domain, depending on its speed as sensed. As DS880 stacked units are added, the two domains automatically expand to serve the new ports, up to the three-unit-high stacking capability of the system. Any combination of 100Mb or 10Mb ports may be in use. One model of the Magnum DS880-series hubs includes an internal switch or bridge to interconnect the two shared traffic domains, enabling all users on a DS880 stack, whether 100Mb or 10Mb, to talk to each other. This self-learning switch filters and selectively forwards packets between the two traffic domains, unifying them. The performance of each domain is maintained at its peak potential, uncompromized by local traffic on the other domain. Only one DS880 with an internal switch unit is necessary to support the entire stack. The eight-port DS880 hubs have an internal auto-ranging power supply. They can be conveniently mounted in the workplace or in a wiring closet area. The Magnum DS880 Stackable Hubs and other Magnum products are designed and manufactured in the USA and backed by a three-year warranty.

Features

• Provides eight RJ-45 ports per stackable hub, each port speed-sensing for 100 or 10Mb
• Combines both 100Mb and 10Mb port speeds with stackability for expansion and flexibility in offices and labs.
• Supports stacks of up to 3 units for a maximum of 24 10/100 Ethernet ports
• Complies with 100BASE-T and 10BASE-T Ethernet standards; full 100Mb Class II + repeater functionality
• Comes with a durable metal enclosure, internal auto-ranging power supply; NEBS Certification and -48VDC optional.
Description

Magnum DS880 Stackable Hubs provide the flexibility of 100Mb and 10Mb Ethernet ports in one hub along with the expandability of stacking. Small-to-medium-sized networks that need to mix ports at 100Mb performance for high bandwidth applications with economical 10Mb ports for other nodes can benefit from the dual-speed 10/100 Magnum DS880 hubs.
Network chip technology enables the Magnum DS880 hubs to identify either 100Mb or 10Mb signals on a per-port basis. Each RJ-45 port is independently auto-sensing for speed, adapting to match the speed of the connected device. Each port can change from 10Mb to 100Mb (or vice-versa) at any time without affecting the operation of the other connected ports. This capability provides the ultimate in flexibility for small-to-medium-sized mixed-speed networks that are gradually transitioning from 10Mb to 100Mb Fast Ethernet speed.
The Magnum DS880 units support two shared traffic domains, one at 100Mb and one at 10Mb. Each port is connected into the appropriate 100Mb or 10Mb domain, depending on its speed as sensed. As DS880 stacked units are added, the two domains automatically expand to serve the new ports, up to the three-unit-high stacking capability of the system. Any combination of 100Mb or 10Mb ports may be in use.
One model of the Magnum DS880-series hubs includes an internal switch or bridge to interconnect the two shared traffic domains, enabling all users on a DS880 stack, whether 100Mb or 10Mb, to talk to each other. This self-learning switch filters and selectively forwards packets between the two traffic domains, unifying them. The performance of each domain is maintained at its peak potential, uncompromized by local traffic on the other domain. Only one DS880 with an internal switch unit is necessary to support the entire stack.
The eight-port DS880 hubs have an internal auto-ranging power supply. They can be conveniently mounted in the workplace or in a wiring closet area. The Magnum DS880 Stackable Hubs and other Magnum products are designed and manufactured in the USA and backed by a three-year warranty.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number DS880
Product Name 8 Port Stackable Hub
Network Equipment Hub
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Switch - LN-2324GP-4XGF-IR - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
ECO Unmanaged - 852-111/000-001 - WAGO
Specs
Network Equipment Switch
View Details
4 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details