Data Connect Enterprise, Inc. IPLink™ Business VPN Router Model 3210

Description
The IPLink™ G.SHDSL.bis VPN Router is a next generation business-class G.SHDSL router that addresses both the security and the traffic prioritization needs of enterprises while providing complete broadband integration with existing DSLAM networks. VPN routers enable the secure communication between remote offices, home offices, and mobile users across insecure IP networks such as the Internet. The 3210 takes it one step further and integrates quality of service (QoS). IPLink G.SHDSL.bis VPN Routers implement a comprehensive security environment. By supporting ESP as well as AH, IPLink VPN Routers provide data integrity, authentication, anti-replay and data confidentiality to any traffic flow. DES, 3DES, and AES provide standard encryption up to 256 bits. Firewall capabilities of the IPLink VPN Routers include Access Control Lists (ACLs), IP address and port filtering, and protection against Denial of Service (DoS) attacks. QoS features include ToS/DiffServ marking and the configuration of eight service class tags per IEEE 802.1p/Q. With traffic scheduling and shaping, create dedicated bandwidth guarantees, configurable burst tolerance, and policing to include excess traffic discard. IP fragmentation is configurable to help minimize jitter in traffic flows. NAT, NAPT, DNS relay, dynDNS, and DHCP server further add to the capabilities of the IPLink G.SHDSL VPN Router.
Description
The IPLink™ G.SHDSL.bis VPN Router is a next generation business-class G.SHDSL router that addresses both the security and the traffic prioritization needs of enterprises while providing complete broadband integration with existing DSLAM networks. VPN routers enable the secure communication between remote offices, home offices, and mobile users across insecure IP networks such as the Internet. The 3210 takes it one step further and integrates quality of service (QoS). IPLink G.SHDSL.bis VPN Routers implement a comprehensive security environment. By supporting ESP as well as AH, IPLink VPN Routers provide data integrity, authentication, anti-replay and data confidentiality to any traffic flow. DES, 3DES, and AES provide standard encryption up to 256 bits. Firewall capabilities of the IPLink VPN Routers include Access Control Lists (ACLs), IP address and port filtering, and protection against Denial of Service (DoS) attacks. QoS features include ToS/DiffServ marking and the configuration of eight service class tags per IEEE 802.1p/Q. With traffic scheduling and shaping, create dedicated bandwidth guarantees, configurable burst tolerance, and policing to include excess traffic discard. IP fragmentation is configurable to help minimize jitter in traffic flows. NAT, NAPT, DNS relay, dynDNS, and DHCP server further add to the capabilities of the IPLink G.SHDSL VPN Router.

Suppliers

Company
Product
Description
Supplier Links
IPLink™ Business VPN Router - Model 3210 - Data Connect Enterprise, Inc.
Olney, MD, USA
IPLink™ Business VPN Router
Model 3210
IPLink™ Business VPN Router Model 3210
The IPLink™ G.SHDSL.bis VPN Router is a next generation business-class G.SHDSL router that addresses both the security and the traffic prioritization needs of enterprises while providing complete broadband integration with existing DSLAM networks. VPN routers enable the secure communication between remote offices, home offices, and mobile users across insecure IP networks such as the Internet. The 3210 takes it one step further and integrates quality of service (QoS). IPLink G.SHDSL.bis VPN Routers implement a comprehensive security environment. By supporting ESP as well as AH, IPLink VPN Routers provide data integrity, authentication, anti-replay and data confidentiality to any traffic flow. DES, 3DES, and AES provide standard encryption up to 256 bits. Firewall capabilities of the IPLink VPN Routers include Access Control Lists (ACLs), IP address and port filtering, and protection against Denial of Service (DoS) attacks. QoS features include ToS/DiffServ marking and the configuration of eight service class tags per IEEE 802.1p/Q. With traffic scheduling and shaping, create dedicated bandwidth guarantees, configurable burst tolerance, and policing to include excess traffic discard. IP fragmentation is configurable to help minimize jitter in traffic flows. NAT, NAPT, DNS relay, dynDNS, and DHCP server further add to the capabilities of the IPLink G.SHDSL VPN Router.

The IPLink™ G.SHDSL.bis VPN Router is a next generation business-class G.SHDSL router that addresses both the security and the traffic prioritization needs of enterprises while providing complete broadband integration with existing DSLAM networks. VPN routers enable the secure communication between remote offices, home offices, and mobile users across insecure IP networks such as the Internet. The 3210 takes it one step further and integrates quality of service (QoS). IPLink G.SHDSL.bis VPN Routers implement a comprehensive security environment. By supporting ESP as well as AH, IPLink VPN Routers provide data integrity, authentication, anti-replay and data confidentiality to any traffic flow. DES, 3DES, and AES provide standard encryption up to 256 bits. Firewall capabilities of the IPLink VPN Routers include Access Control Lists (ACLs), IP address and port filtering, and protection against Denial of Service (DoS) attacks. QoS features include ToS/DiffServ marking and the configuration of eight service class tags per IEEE 802.1p/Q. With traffic scheduling and shaping, create dedicated bandwidth guarantees, configurable burst tolerance, and policing to include excess traffic discard. IP fragmentation is configurable to help minimize jitter in traffic flows. NAT, NAPT, DNS relay, dynDNS, and DHCP server further add to the capabilities of the IPLink G.SHDSL VPN Router.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Model 3210
Product Name IPLink™ Business VPN Router
Network Equipment Router
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
WiFi Adapters - 2565297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Media Wireless
Protocol / Network WEP, WPA3, WPA, WPA2
Data Rate 0.1500 Gbps
View Details