RAD Data Communications, Inc. Miniature E1/T1 G.703 Repeater RPT-I

Description
FEATURES RPT is a miniature G.703 repeater for extending the range of T1 (1.544 Mbps) or E1 (2.048 Mbps) equipment. Two models are available: RPT-I for indoor operation, supplied in a miniature plastic case. RPT-O for outdoor operation, supplied in an all-weather plastic case. RPT supports up to 39 dB attenuation at 772 kHz for T1, and up to 45 dB at 1024 kHz for E1. For a 22 AWG pulp cable, this represents a distance between repeaters of up to 2.2 km / 1.3 miles. RPT can be powered using either TELCO simplex line power or local power. If available, TELCO line power is normally used in preference to local line power. For TELCO power, both "through" and "loop" power methods are supported (refer to Figure 1). For local power, RPT can use either a battery or a wall-mounted AC power supply. The outdoor version (RPT-O) can be powered from TELCO simplex line power only. RPT supports local loopback via a manual switch. When the loopback is activated, the receive data (RX-1) of side 1 is looped back to the transmit data (TX-1) of port 1, with the path from the receive data of port 2 disconnected. The loopback switch is located internally in RPT-O, and externally in RPT-I. Connection to the line is made via a 15-pin, D-type female connector for RPT-I and a terminal block for RPT-O.
Description
FEATURES RPT is a miniature G.703 repeater for extending the range of T1 (1.544 Mbps) or E1 (2.048 Mbps) equipment. Two models are available: RPT-I for indoor operation, supplied in a miniature plastic case. RPT-O for outdoor operation, supplied in an all-weather plastic case. RPT supports up to 39 dB attenuation at 772 kHz for T1, and up to 45 dB at 1024 kHz for E1. For a 22 AWG pulp cable, this represents a distance between repeaters of up to 2.2 km / 1.3 miles. RPT can be powered using either TELCO simplex line power or local power. If available, TELCO line power is normally used in preference to local line power. For TELCO power, both "through" and "loop" power methods are supported (refer to Figure 1). For local power, RPT can use either a battery or a wall-mounted AC power supply. The outdoor version (RPT-O) can be powered from TELCO simplex line power only. RPT supports local loopback via a manual switch. When the loopback is activated, the receive data (RX-1) of side 1 is looped back to the transmit data (TX-1) of port 1, with the path from the receive data of port 2 disconnected. The loopback switch is located internally in RPT-O, and externally in RPT-I. Connection to the line is made via a 15-pin, D-type female connector for RPT-I and a terminal block for RPT-O.

Suppliers

Company
Product
Description
Supplier Links
Miniature E1/T1 G.703 Repeater - RPT-I - Data Connect Enterprise, Inc.
Olney, MD, USA
Miniature E1/T1 G.703 Repeater
RPT-I
Miniature E1/T1 G.703 Repeater RPT-I
FEATURES RPT is a miniature G.703 repeater for extending the range of T1 (1.544 Mbps) or E1 (2.048 Mbps) equipment. Two models are available: RPT-I for indoor operation, supplied in a miniature plastic case. RPT-O for outdoor operation, supplied in an all-weather plastic case. RPT supports up to 39 dB attenuation at 772 kHz for T1, and up to 45 dB at 1024 kHz for E1. For a 22 AWG pulp cable, this represents a distance between repeaters of up to 2.2 km / 1.3 miles. RPT can be powered using either TELCO simplex line power or local power. If available, TELCO line power is normally used in preference to local line power. For TELCO power, both "through" and "loop" power methods are supported (refer to Figure 1). For local power, RPT can use either a battery or a wall-mounted AC power supply. The outdoor version (RPT-O) can be powered from TELCO simplex line power only. RPT supports local loopback via a manual switch. When the loopback is activated, the receive data (RX-1) of side 1 is looped back to the transmit data (TX-1) of port 1, with the path from the receive data of port 2 disconnected. The loopback switch is located internally in RPT-O, and externally in RPT-I. Connection to the line is made via a 15-pin, D-type female connector for RPT-I and a terminal block for RPT-O.

FEATURES

  • RPT is a miniature G.703 repeater for extending the range of T1 (1.544 Mbps) or E1 (2.048 Mbps) equipment.
  • Two models are available:
    • RPT-I for indoor operation, supplied in a miniature plastic case.
    • RPT-O for outdoor operation, supplied in an all-weather plastic case.
  • RPT supports up to 39 dB attenuation at 772 kHz for T1, and up to 45 dB at 1024 kHz for E1. For a 22 AWG pulp cable, this represents a distance between repeaters of up to 2.2 km / 1.3 miles.
  • RPT can be powered using either TELCO simplex line power or local power. If available, TELCO line power is normally used in preference to local line power. For TELCO power, both "through" and "loop" power methods are supported (refer to Figure 1). For local power, RPT can use either a battery or a wall-mounted AC power supply. The outdoor version (RPT-O) can be powered from TELCO simplex line power only.
  • RPT supports local loopback via a manual switch. When the loopback is activated, the receive data (RX-1) of side 1 is looped back to the transmit data (TX-1) of port 1, with the path from the receive data of port 2 disconnected. The loopback switch is located internally in RPT-O, and externally in RPT-I.
  • Connection to the line is made via a 15-pin, D-type female connector for RPT-I and a terminal block for RPT-O.
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number RPT-I
Product Name Miniature E1/T1 G.703 Repeater
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer BACnet IIoT Gateway (Dual Ethernet) - FS-IoT-BAC2E - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details