Data Connect Enterprise, Inc. Self-Powered, Universal Synchronous/Asynchronous Short-Range Modem Model 1040

Description
The Model 1040 self-powered miniature short range modem packs the features of Patton's Model 1080 into a package that requires no AC power. Operating asynchronously or synchronously, the Model 1040 supports data rates to 38.4 Kbps and distances to 12 miles (19.3 Km). The Model 1040 will operate over 2 or 4 wires, in point-to-point or multipoint environments. In synchronous mode, the Model 1040 supports Internal, External or Receive loopback clocking. The Model 1040 incorporates two V.54 and two V.52 BER test modes, which can be activated via the RS-232 interface. Built-in LEDs let you monitor test mode operation. Additional peace of mind comes from knowing that the Model 1040 has both transformer isolation and surge protection to guard against data loss. The Model 1040 is designed to plug directly into the RS-232 interface. Twisted pair wire is connected using RJ-11, RJ-45 or terminal blocks.
Description
The Model 1040 self-powered miniature short range modem packs the features of Patton's Model 1080 into a package that requires no AC power. Operating asynchronously or synchronously, the Model 1040 supports data rates to 38.4 Kbps and distances to 12 miles (19.3 Km). The Model 1040 will operate over 2 or 4 wires, in point-to-point or multipoint environments. In synchronous mode, the Model 1040 supports Internal, External or Receive loopback clocking. The Model 1040 incorporates two V.54 and two V.52 BER test modes, which can be activated via the RS-232 interface. Built-in LEDs let you monitor test mode operation. Additional peace of mind comes from knowing that the Model 1040 has both transformer isolation and surge protection to guard against data loss. The Model 1040 is designed to plug directly into the RS-232 interface. Twisted pair wire is connected using RJ-11, RJ-45 or terminal blocks.

Suppliers

Company
Product
Description
Supplier Links
Self-Powered, Universal Synchronous/Asynchronous Short-Range Modem - Model 1040 - Data Connect Enterprise, Inc.
Olney, MD, USA
Self-Powered, Universal Synchronous/Asynchronous Short-Range Modem
Model 1040
Self-Powered, Universal Synchronous/Asynchronous Short-Range Modem Model 1040
The Model 1040 self-powered miniature short range modem packs the features of Patton's Model 1080 into a package that requires no AC power. Operating asynchronously or synchronously, the Model 1040 supports data rates to 38.4 Kbps and distances to 12 miles (19.3 Km). The Model 1040 will operate over 2 or 4 wires, in point-to-point or multipoint environments. In synchronous mode, the Model 1040 supports Internal, External or Receive loopback clocking. The Model 1040 incorporates two V.54 and two V.52 BER test modes, which can be activated via the RS-232 interface. Built-in LEDs let you monitor test mode operation. Additional peace of mind comes from knowing that the Model 1040 has both transformer isolation and surge protection to guard against data loss. The Model 1040 is designed to plug directly into the RS-232 interface. Twisted pair wire is connected using RJ-11, RJ-45 or terminal blocks.

The Model 1040 self-powered miniature short range modem packs the features of Patton's Model 1080 into a package that requires no AC power. Operating asynchronously or synchronously, the Model 1040 supports data rates to 38.4 Kbps and distances to 12 miles (19.3 Km). The Model 1040 will operate over 2 or 4 wires, in point-to-point or multipoint environments. In synchronous mode, the Model 1040 supports Internal, External or Receive loopback clocking.

The Model 1040 incorporates two V.54 and two V.52 BER test modes, which can be activated via the RS-232 interface. Built-in LEDs let you monitor test mode operation. Additional peace of mind comes from knowing that the Model 1040 has both transformer isolation and surge protection to guard against data loss. The Model 1040 is designed to plug directly into the RS-232 interface. Twisted pair wire is connected using RJ-11, RJ-45 or terminal blocks.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Model 1040
Product Name Self-Powered, Universal Synchronous/Asynchronous Short-Range Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Gateways, Routers - BB-SR30519110-SWH-ND - DigiKey
Specs
Network Equipment Router
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details