RAD Data Communications, Inc. Modular Integrated Access Multiplexer Megaplex-2200

Description
FEATURES Megaplex-2200 is a flexible integrated modular multiplexer, supporting up to 120 n x 64 kbps channels. PSTN, ISDN, and data services are supported, either directly, or via built-in IDSL modems compatible with ASMi-31 or other remote nodes with "U" interface. Megaplex-2200 enables integration of multiple dedicated, voice, ISDN, video and LAN channels onto four E1/T1 links. Megaplex-2200 splits the voice and data channels and redirects the traffic to separate trunks, maximizing efficiency by allowing each trunk to be connected directly to the appropriate service. Megaplex-2200 is especially suitable for use as an economical, compact remote multiplexer. It is ideal for serving small communities, providing mixed services for both business and residential customers. Megaplex-2200 can be deployed both at the exchange at the point-of-presence, or at the remote distribution node location (such as in a building's basement telecommunication cabinet). Megaplex-2200 can be mounted in 19" racks for carrier and service provider environments. Two chassis variants are available: - Megaplex-2200B (6U high) with connectors on back (ANSI standard) for the North American market - Megaplex-2200F (10U high) with connectors on chassis front (ETSI standard) for the European market. Both Megaplex-2200B and Megaplex-2200F chassis varients have slots to support up to 11 I/O modules, in addition to the first main link module. Both allow for hot-swapping modules without disconnecting cables. The cross connect matrix used with the four E1/T1 main links and common logic enables management and control of traffic in case of failure. This, together with optional common logic, main link and power supply redundancy, helps to ensure a high level of system reliability on the Megaplex-2200 hubs. Additionally, the four E1/T1 main links support 1+1 protective switching within 50 msec. The main links also support integrated CSU/DSU and LTU. Megaplex-2200 is standards-based, ensuring compatibility in multi-vendor environments worldwide. The E1 and T1 G.704 framing and signaling, PCM voice coding, ISDN and data interfaces, all conform to international standards. Megaplex-2200 stores up to 10 different configuration databases and can switch between them in case of any network event. This feature enables alternate routing in case of failure. Extensive network management is provided on multi-vendor management platforms via the use of standard SNMP protocol. The Megaplex-2200 provides the control and monitoring required in large networks by means of standard UNIX management platforms such as HPOV. For smaller networks, a PC-based SNMP platform is available.
Description
FEATURES Megaplex-2200 is a flexible integrated modular multiplexer, supporting up to 120 n x 64 kbps channels. PSTN, ISDN, and data services are supported, either directly, or via built-in IDSL modems compatible with ASMi-31 or other remote nodes with "U" interface. Megaplex-2200 enables integration of multiple dedicated, voice, ISDN, video and LAN channels onto four E1/T1 links. Megaplex-2200 splits the voice and data channels and redirects the traffic to separate trunks, maximizing efficiency by allowing each trunk to be connected directly to the appropriate service. Megaplex-2200 is especially suitable for use as an economical, compact remote multiplexer. It is ideal for serving small communities, providing mixed services for both business and residential customers. Megaplex-2200 can be deployed both at the exchange at the point-of-presence, or at the remote distribution node location (such as in a building's basement telecommunication cabinet). Megaplex-2200 can be mounted in 19" racks for carrier and service provider environments. Two chassis variants are available: - Megaplex-2200B (6U high) with connectors on back (ANSI standard) for the North American market - Megaplex-2200F (10U high) with connectors on chassis front (ETSI standard) for the European market. Both Megaplex-2200B and Megaplex-2200F chassis varients have slots to support up to 11 I/O modules, in addition to the first main link module. Both allow for hot-swapping modules without disconnecting cables. The cross connect matrix used with the four E1/T1 main links and common logic enables management and control of traffic in case of failure. This, together with optional common logic, main link and power supply redundancy, helps to ensure a high level of system reliability on the Megaplex-2200 hubs. Additionally, the four E1/T1 main links support 1+1 protective switching within 50 msec. The main links also support integrated CSU/DSU and LTU. Megaplex-2200 is standards-based, ensuring compatibility in multi-vendor environments worldwide. The E1 and T1 G.704 framing and signaling, PCM voice coding, ISDN and data interfaces, all conform to international standards. Megaplex-2200 stores up to 10 different configuration databases and can switch between them in case of any network event. This feature enables alternate routing in case of failure. Extensive network management is provided on multi-vendor management platforms via the use of standard SNMP protocol. The Megaplex-2200 provides the control and monitoring required in large networks by means of standard UNIX management platforms such as HPOV. For smaller networks, a PC-based SNMP platform is available.

Suppliers

Company
Product
Description
Supplier Links
Modular Integrated Access Multiplexer - Megaplex-2200 - Data Connect Enterprise, Inc.
Olney, MD, USA
Modular Integrated Access Multiplexer
Megaplex-2200
Modular Integrated Access Multiplexer Megaplex-2200
FEATURES Megaplex-2200 is a flexible integrated modular multiplexer, supporting up to 120 n x 64 kbps channels. PSTN, ISDN, and data services are supported, either directly, or via built-in IDSL modems compatible with ASMi-31 or other remote nodes with "U" interface. Megaplex-2200 enables integration of multiple dedicated, voice, ISDN, video and LAN channels onto four E1/T1 links. Megaplex-2200 splits the voice and data channels and redirects the traffic to separate trunks, maximizing efficiency by allowing each trunk to be connected directly to the appropriate service. Megaplex-2200 is especially suitable for use as an economical, compact remote multiplexer. It is ideal for serving small communities, providing mixed services for both business and residential customers. Megaplex-2200 can be deployed both at the exchange at the point-of-presence, or at the remote distribution node location (such as in a building's basement telecommunication cabinet). Megaplex-2200 can be mounted in 19" racks for carrier and service provider environments. Two chassis variants are available: - Megaplex-2200B (6U high) with connectors on back (ANSI standard) for the North American market - Megaplex-2200F (10U high) with connectors on chassis front (ETSI standard) for the European market. Both Megaplex-2200B and Megaplex-2200F chassis varients have slots to support up to 11 I/O modules, in addition to the first main link module. Both allow for hot-swapping modules without disconnecting cables. The cross connect matrix used with the four E1/T1 main links and common logic enables management and control of traffic in case of failure. This, together with optional common logic, main link and power supply redundancy, helps to ensure a high level of system reliability on the Megaplex-2200 hubs. Additionally, the four E1/T1 main links support 1+1 protective switching within 50 msec. The main links also support integrated CSU/DSU and LTU. Megaplex-2200 is standards-based, ensuring compatibility in multi-vendor environments worldwide. The E1 and T1 G.704 framing and signaling, PCM voice coding, ISDN and data interfaces, all conform to international standards. Megaplex-2200 stores up to 10 different configuration databases and can switch between them in case of any network event. This feature enables alternate routing in case of failure. Extensive network management is provided on multi-vendor management platforms via the use of standard SNMP protocol. The Megaplex-2200 provides the control and monitoring required in large networks by means of standard UNIX management platforms such as HPOV. For smaller networks, a PC-based SNMP platform is available.

FEATURES

  • Megaplex-2200 is a flexible integrated modular multiplexer, supporting up to 120 n x 64 kbps channels. PSTN, ISDN, and data services are supported, either directly, or via built-in IDSL modems compatible with ASMi-31 or other remote nodes with "U" interface. Megaplex-2200 enables integration of multiple dedicated, voice, ISDN, video and LAN channels onto four E1/T1 links. Megaplex-2200 splits the voice and data channels and redirects the traffic to separate trunks, maximizing efficiency by allowing each trunk to be connected directly to the appropriate service.
  • Megaplex-2200 is especially suitable for use as an economical, compact remote multiplexer. It is ideal for serving small communities, providing mixed services for both business and residential customers. Megaplex-2200 can be deployed both at the exchange at the point-of-presence, or at the remote distribution node location (such as in a building's basement telecommunication cabinet).
  • Megaplex-2200 can be mounted in 19" racks for carrier and service provider environments. Two chassis variants are available:
    - Megaplex-2200B (6U high) with connectors on back (ANSI standard) for the North American market
    - Megaplex-2200F (10U high) with connectors on chassis front (ETSI standard) for the European market.
    Both Megaplex-2200B and Megaplex-2200F chassis varients have slots to support up to 11 I/O modules, in addition to the first main link module. Both allow for hot-swapping modules without disconnecting cables.
  • The cross connect matrix used with the four E1/T1 main links and common logic enables management and control of traffic in case of failure. This, together with optional common logic, main link and power supply redundancy, helps to ensure a high level of system reliability on the Megaplex-2200 hubs. Additionally, the four E1/T1 main links support 1+1 protective switching within 50 msec. The main links also support integrated CSU/DSU and LTU.
  • Megaplex-2200 is standards-based, ensuring compatibility in multi-vendor environments worldwide. The E1 and T1 G.704 framing and signaling, PCM voice coding, ISDN and data interfaces, all conform to international standards.
  • Megaplex-2200 stores up to 10 different configuration databases and can switch between them in case of any network event. This feature enables alternate routing in case of failure.
  • Extensive network management is provided on multi-vendor management platforms via the use of standard SNMP protocol. The Megaplex-2200 provides the control and monitoring required in large networks by means of standard UNIX management platforms such as HPOV. For smaller networks, a PC-based SNMP platform is available.
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Megaplex-2200
Product Name Modular Integrated Access Multiplexer
Network Equipment Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Asset Integration Gateway, 10/100Mbps; No. Of Ethernet Ports Advantech - 52AH6864 - Newark, An Avnet Company
Specs
Network Equipment Gateway
Data Rate 0.0100 to 0.1000 Gbps
View Details
10-Gigabit Managed Switch - LN-3316XF-2Q - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details