Data Connect Enterprise, Inc. 12 Port Hub 48V POEI

Description
Features Interface 24-Port RJ45 STP 12-Port “Data input” 12-Port “POE (Data + Power) output” 1 10/100Base-TX Management Port with Auto MDI / MDI-X features POE Complies with IEEE 802.3af Power over Ethernet Mid-Span PSE Up to 12 IEEE 802.3af devices powered Support POE power up to 15.4 watts for each POE ports Auto detect powered device (PD) Circuit protection prevent power interference between ports Remote power feeding up to 100m POE Management Total POE power budget control Pert port POE function Enable / Disable POE Port power feeding priority Per POE Port power limit PD classification detection Management Web interface for remote management Firmware upgrade through Web interface Smart discover utility automatically find DCE device on the network SNMP trap for alarm notifications of events Hardware 19-inch rack mountable; 1U height Reset button for reset to fault setting and system reboot LED indicators for POE ready and POE activity Standard Compliance IEEE 802.3 10Base-T IEEE 802.3u 100Base-TX IEEE 802.3af Power over Ethernet FCC part 15 Class A, CE
Description
Features Interface 24-Port RJ45 STP 12-Port “Data input” 12-Port “POE (Data + Power) output” 1 10/100Base-TX Management Port with Auto MDI / MDI-X features POE Complies with IEEE 802.3af Power over Ethernet Mid-Span PSE Up to 12 IEEE 802.3af devices powered Support POE power up to 15.4 watts for each POE ports Auto detect powered device (PD) Circuit protection prevent power interference between ports Remote power feeding up to 100m POE Management Total POE power budget control Pert port POE function Enable / Disable POE Port power feeding priority Per POE Port power limit PD classification detection Management Web interface for remote management Firmware upgrade through Web interface Smart discover utility automatically find DCE device on the network SNMP trap for alarm notifications of events Hardware 19-inch rack mountable; 1U height Reset button for reset to fault setting and system reboot LED indicators for POE ready and POE activity Standard Compliance IEEE 802.3 10Base-T IEEE 802.3u 100Base-TX IEEE 802.3af Power over Ethernet FCC part 15 Class A, CE

Suppliers

Company
Product
Description
Supplier Links
12 Port Hub 48V POEI
Features Interface 24-Port RJ45 STP 12-Port “Data input” 12-Port “POE (Data + Power) output” 1 10/100Base-TX Management Port with Auto MDI / MDI-X features POE Complies with IEEE 802.3af Power over Ethernet Mid-Span PSE Up to 12 IEEE 802.3af devices powered Support POE power up to 15.4 watts for each POE ports Auto detect powered device (PD) Circuit protection prevent power interference between ports Remote power feeding up to 100m POE Management Total POE power budget control Pert port POE function Enable / Disable POE Port power feeding priority Per POE Port power limit PD classification detection Management Web interface for remote management Firmware upgrade through Web interface Smart discover utility automatically find DCE device on the network SNMP trap for alarm notifications of events Hardware 19-inch rack mountable; 1U height Reset button for reset to fault setting and system reboot LED indicators for POE ready and POE activity Standard Compliance IEEE 802.3 10Base-T IEEE 802.3u 100Base-TX IEEE 802.3af Power over Ethernet FCC part 15 Class A, CE

Features

Interface

  • 24-Port RJ45 STP
  • 12-Port “Data input”
  • 12-Port “POE (Data + Power) output”
  • 1 10/100Base-TX Management Port with Auto MDI / MDI-X features

POE

  • Complies with IEEE 802.3af Power over Ethernet Mid-Span PSE
  • Up to 12 IEEE 802.3af devices powered
  • Support POE power up to 15.4 watts for each POE ports
  • Auto detect powered device (PD)
  • Circuit protection prevent power interference between ports
  • Remote power feeding up to 100m

POE Management

  • Total POE power budget control
  • Pert port POE function Enable / Disable
  • POE Port power feeding priority
  • Per POE Port power limit
  • PD classification detection

Management

  • Web interface for remote management
  • Firmware upgrade through Web interface
  • Smart discover utility automatically find DCE device on the network
  • SNMP trap for alarm notifications of events

Hardware

  • 19-inch rack mountable; 1U height
  • Reset button for reset to fault setting and system reboot
  • LED indicators for POE ready and POE activity

Standard Compliance

  • IEEE 802.3 10Base-T
  • IEEE 802.3u 100Base-TX
  • IEEE 802.3af Power over Ethernet
  • FCC part 15 Class A, CE
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 48V POEI
Product Name 12 Port Hub
Network Equipment Hub
Area Network Type LAN Capable
Form Factor Rack Mount
Protocol / Network Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details