Quarktwin Technology Ltd. Datasheets for IC Linear Voltage Regulators
Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal.
IC Linear Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Linear Regulator Controller IC Output | |
| Linear Voltage Regulator IC Output | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5 Thin | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 5-µSMD (0.93x1.11) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TSOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-µSMD (0.93x1.11) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-µSMD (1.03x1.41) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-uSMD (0.93x1.11) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-MSOP-PowerPad | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-VSSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 5-µSMD (0.93x1.11) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 5-uSMD (0.93x1.11) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TSOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-263-5 Thin |
| << Prev | Next >> |