Texas Instruments LP3856 3A Fast Ultra Low Dropout Linear Regulator LP3856ES-5.0/NOPB

Description
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote
Description
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3856ES-5.0/NOPB is a 3A fast ultra low-dropout linear regulator with a fixed 5.0V output, available in a DDPAK/TO-263-5 package. It operates from a 2.5V to 7.0V input supply and maintains a dropout voltage of 390mV at full load. The device includes an error flag indicating output status, a shutdown mode with 10nA quiescent current, and thermal and current protection. It supports remote sensing for improved load regulation and functions over a junction temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The LP3856ES-5.0/NOPB is a 3A fast ultra low-dropout linear regulator with a fixed 5.0V output, available in a DDPAK/TO-263-5 package. It operates from a 2.5V to 7.0V input supply and maintains a dropout voltage of 390mV at full load. The device includes an error flag indicating output status, a shutdown mode with 10nA quiescent current, and thermal and current protection. It supports remote sensing for improved load regulation and functions over a junction temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
LP3856 3A Fast Ultra Low Dropout Linear Regulator - LP3856ES-5.0/NOPB - Texas Instruments
Dallas, TX, United States
LP3856 3A Fast Ultra Low Dropout Linear Regulator
LP3856ES-5.0/NOPB
LP3856 3A Fast Ultra Low Dropout Linear Regulator LP3856ES-5.0/NOPB
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3856ES-5.0/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3856ES-5.0/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3856ES-5.0/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3856ES-5.0/NOPB - 1056448-LP3856ES-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3856ES-5.0/NOPB
1056448-LP3856ES-5.0/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3856ES-5.0/NOPB 1056448-LP3856ES-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056448-LP3856ES-5.0 /NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 3A Operating Supply Current: 4mA to 10mA PSRR: 73dB to 57dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056448-LP3856ES-5.0/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 3A
Operating Supply Current: 4mA to 10mA
PSRR: 73dB to 57dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power 7V Voltage Regulator IC
776-LP3856ES-5.0/NOPB
Low-Power 7V Voltage Regulator IC 776-LP3856ES-5.0/NOPB
3-A, 7V, ultra-low-dropout voltage regulator with enable 5-DDPAK/TO-263 -40 to 125 Product overview: LP3856ES-5.0/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 7V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3856ES-5.0/NOP B can be used for catalog matching and distributor lookup.

3-A, 7V, ultra-low-dropout voltage regulator with enable 5-DDPAK/TO-263 -40 to 125 Product overview: LP3856ES-5.0/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 7V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3856ES-5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP3856ES-5.0/NOPB - Rochester Electronics
Newburyport, MA, United States
LP3856 3A Fast Ultra Low Dropout Linear Regulator

LP3856 3A Fast Ultra Low Dropout Linear Regulator

Supplier's Site Datasheet
 - LP3856ES-5.0/NOPB - Rochester Electronics
Newburyport, MA, United States
LP3856 3A Fast Ultra Low Dropout Linear Regulator

LP3856 3A Fast Ultra Low Dropout Linear Regulator

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3856ES-5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3856ES-5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3856ES-5.0/NOPB
IC REG LIN 5V 3A DDPAK/TO263-5

IC REG LIN 5V 3A DDPAK/TO263-5

Supplier's Site
Voltage Regulators - Linear - LP3856ES-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3856ES-5.0/NOPB
Voltage Regulators - Linear LP3856ES-5.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3856ES-5.0/NOPB
LDO Voltage Regulators LP3856ES-5.0/NOPB
LDO Voltage Regulators 3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

LDO Voltage Regulators 3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP3856ES-5.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3856ES-5.0/NOPB
PMIC - Voltage Regulators - Linear LP3856ES-5.0/NOPB
IC REG LIN 5V 3A DDPAK/TO263-5

IC REG LIN 5V 3A DDPAK/TO263-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP3856ES-5.0/NOPB LP3856ES-5.0/NOPB-ND 1056448-LP3856ES-5.0/NOPB 776-LP3856ES-5.0/NOPB LP3856ES-5.0/NOPB LP3856ES-5.0/NOPB LP3856ES-5.0/NOPB LP3856ES-5.0/NOPB LP3856ES-5.0/NOPB
Product Name LP3856 3A Fast Ultra Low Dropout Linear Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP3856ES-5.0/NOPB Low-Power 7V Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA DPAK; TO-263; Other; DDPAK/TO-263-5 Other; TO-263 TO-263; Other; TO-263-5 DPAK; TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.8 to 5 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27510DRZR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.48 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
1A 4.2V Power Management IC - 85-BQ24040DSQT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 4.2 volts
IOUT 0.8000 amps
View Details
2 suppliers
Battery Chargers - BQ24004PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ24130RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details