The LP3855 is a 1.5-A fast-response ultra-low dropout linear regulator with input supply voltage ranging from 2.5 V to 7 V. It is available in fixed output voltage options including 2.5 V with ±1.5% accuracy at room temperature. The device is housed in a TO-220 package measuring 14.986 mm by 10.16 mm and operates over a junction temperature range of -40°C to 125°C. It features an SENSE pin to improve load regulation at remote loads, low quiescent current, and includes overtemperature and overcurrent protection.
1.5A Fast Response Ultra Low Dropout Linear Regulators 5-TO-220 -40 to 125
2.5V 1.5A LDO Linear Regulator TO-220 Product overview: LP3855ET-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3855ET-2.5/NOP
Manufacturer: Texas Instruments
Win Source Part Number: 1056442-LP3855ET-2.5
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.38V @ 1.5A
Operating Supply Current: 3mA to 10mA
PSRR: 73dB to 57dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5
IC REG LINEAR 2.5V 1.5A TO220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3855ET-2.5/NOPB | 776-LP3855ET-2.5/NOPB | 1056442-LP3855ET-2.5/NOPB | LP3855ET-2.5/NOPB-ND | LP3855ET-2.5/NOPB | LP3855ET-2.5/NOPB | LP3855ET-2.5/NOPB |
| Product Name | LP3855 1.5A Fast Response Ultra Low Dropout Linear Regulators | 2.5V 1.5A TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP3855ET-2.5/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |
| Package Type | Other; DDPAK/TO-263,SOT-223,TO-220 | Other; TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 Formed Leads | TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | ||||
| Output Voltage | 1.8 to 5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 to ? volts |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |