The LP3852ESX-1.8 is a 1.5-A fast-response ultra-low dropout linear regulator in a DDPAK/TO-263 package with dimensions of 10.16 mm × 8.42 mm. It operates from a 2.5-V to 7-V input supply and provides a fixed 1.8-V output voltage with an accuracy of ±1.5% at room temperature and ±3% over all conditions. The device features a junction temperature range of −40°C to 125°C, an ERROR pin for output status indication, overtemperature and overcurrent protection, and a typical dropout voltage of 240 mV at 1.5-A load current. It is designed for low-voltage microprocessor power supplies and other battery-powered applications.
1.5A Fast Response Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
Fixed Positive LDO Regulator, 1.8V, 0.38V Dropout, PSSO5
1.8V 1.5A LDO Linear Voltage Regulator, TO-263, 125°C Product overview: LP3852ESX-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP3852ESX-1.8 can be used for catalog matching and distributor lookup.
IC REG LINEAR FIXED POS LDO REG
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5
IC REG LINEAR 1.8V 1.5A DDPAK
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3852ESX-1.8 | LP3852ESX-1.8 | 699-LP3852ESX-1.8 | LP3852ESX-1.8 | LP3852ESX-1.8 | LP3852ESX-1.8 | LP3852ESX-1.8 |
| Product Name | LP3852 1.5A Fast Response Ultra Low Dropout Linear Regulators | 1.8V 1.5A LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; DDPAK/TO-263,SOT-223,TO-220 | Other; SMSIP5H | Other; TO-263-6 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Enable | |||||
| Output Voltage | 1.8 to 5 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 to ? volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |