Texas Instruments LP3855 1.5A Fast Response Ultra Low Dropout Linear Regulators LP3855ET-1.8/NOPB

Description
1.5A Fast Response Ultra Low Dropout Linear Regulators 5-TO-220 -40 to 125
Request a Quote Datasheet
Description
1.5A Fast Response Ultra Low Dropout Linear Regulators 5-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3855 1.5A Fast Response Ultra Low Dropout Linear Regulators - LP3855ET-1.8/NOPB - Texas Instruments
Dallas, TX, United States
LP3855 1.5A Fast Response Ultra Low Dropout Linear Regulators
LP3855ET-1.8/NOPB
LP3855 1.5A Fast Response Ultra Low Dropout Linear Regulators LP3855ET-1.8/NOPB
1.5A Fast Response Ultra Low Dropout Linear Regulators 5-TO-220 -40 to 125

1.5A Fast Response Ultra Low Dropout Linear Regulators 5-TO-220 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3855ET-1.8/NOPB - 779750-LP3855ET-1.8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3855ET-1.8/NOPB
779750-LP3855ET-1.8/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3855ET-1.8/NOPB 779750-LP3855ET-1.8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779750-LP3855ET-1.8/ NOPB Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1.5A Family Name: LP3855 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA ~ 10mA PSRR: 73dB ~ 57dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-220-5 Voltage Input MAX: 7V Voltage Dropout (Maximum): 0.38V @ 1.5A Alternative Parts (Cross-Reference): AME8815AECS180; AME8815AECS180Z; PAM3110ABA180R; SC1565IST-1.8TRT; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779750-LP3855ET-1.8/NOPB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Family Name: LP3855
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA ~ 10mA
PSRR: 73dB ~ 57dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-220-5
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 0.38V @ 1.5A
Alternative Parts (Cross-Reference): AME8815AECS180; AME8815AECS180Z; PAM3110ABA180R; SC1565IST-1.8TRT;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3855ET-1.8/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3855ET-1.8/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3855ET-1.8/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5

Buy Now Datasheet
Singapore, Singapore
1.8V 1.5A TO220 Voltage Regulator IC
776-LP3855ET-1.8/NOPB
1.8V 1.5A TO220 Voltage Regulator IC 776-LP3855ET-1.8/NOPB
IC REG LINEAR 1.8V 1.5A TO220-5 Product overview: LP3855ET-1.8/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3855ET-1.8/NOP B can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 1.5A TO220-5 Product overview: LP3855ET-1.8/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3855ET-1.8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP3855ET-1.8/NOPB - Rochester Electronics
Newburyport, MA, United States
LP3855 1.5A Fast Response Ultra Low Dropout Linear Regulators

LP3855 1.5A Fast Response Ultra Low Dropout Linear Regulators

Supplier's Site Datasheet
Voltage Regulators - Linear - LP3855ET-1.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3855ET-1.8/NOPB
Voltage Regulators - Linear LP3855ET-1.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3855ET-1.8/NOPB
LDO Voltage Regulators LP3855ET-1.8/NOPB
LDO Voltage Regulators 1.5A Fast Response Ultra Low Dropout Linear Regulators 5-TO-220 -40 to 125

LDO Voltage Regulators 1.5A Fast Response Ultra Low Dropout Linear Regulators 5-TO-220 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3855ET-1.8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3855ET-1.8/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3855ET-1.8/NOPB
IC REG LINEAR 1.8V 1.5A TO220-5

IC REG LINEAR 1.8V 1.5A TO220-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP3855ET-1.8/NOPB 779750-LP3855ET-1.8/NOPB LP3855ET-1.8/NOPB-ND 776-LP3855ET-1.8/NOPB LP3855ET-1.8/NOPB LP3855ET-1.8/NOPB LP3855ET-1.8/NOPB LP3855ET-1.8/NOPB
Product Name LP3855 1.5A Fast Response Ultra Low Dropout Linear Regulators PMIC - PMIC - Voltage Regulators - Linear - LP3855ET-1.8/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 1.5A TO220 Voltage Regulator IC Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads Other; TO-220 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 Formed Leads
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection
Output Voltage 1.8 to 5 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ2019PWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ24061DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057CDGK - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24800RUYT - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details