The LP3855ES-1.8 is a 1.5-A ultra-low dropout linear regulator with a fixed 1.8-V output voltage, available in a DDPAK/TO-263 package measuring 10.16 mm × 8.42 mm. It operates from a 2.5-V to 7-V input supply, maintains an output voltage accuracy of ±1.5% at room temperature and ±3% over line, load, and temperature variations, and supports a junction temperature range of −40°C to 125°C. The device includes overtemperature and overcurrent protection, features a SENSE pin for improved load regulation at remote loads, and draws 4 mA quiescent current at full load. It is stable with selected ceramic capacitors and includes shutdown mode with 10-nA quiescent current.
1.5A Fast Response Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5
Fixed Positive LDO Regulator, 1.8V, 0.38V Dropout, PSSO5
Fixed Positive LDO Regulator, 1.8V, 0.38V Dropout, PSSO5
1.8V 1.5A LDO Regulator, TO-263, 7V In, 125°C Product overview: LP3855ES-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1.5A, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3855ES-1.8 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 1.5A DDPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3855ES-1.8 | LP3855ES-1.8-ND | LP3855ES-1.8 | 776-LP3855ES-1.8 | LP3855ES-1.8 | LP3855ES-1.8 | LP3855ES-1.8 |
| Product Name | LP3855 1.5A Fast Response Ultra Low Dropout Linear Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 1.5A 7V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; DDPAK/TO-263,SOT-223,TO-220 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; SMSIP5H | Other; TO-263-6 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | |||||
| Output Voltage | 1.8 to 5 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 to ? volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |