DigiKey Datasheets for Chip Capacitors
Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more
Page:
1
500
600
650
700
750
800
850
870
880
890
900
910
920
925
926
927
928
929
930
931
932
933
934
935
936
937
940
950
960
970
980
990
1000
1050
1093
| Product Name | Notes |
|---|---|
| .150UF 35.0V | |
| 0.15µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 19Ohm | |
| 0.15µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 15Ohm | |
| 0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 18Ohm | |
| 0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) | |
| 0.22µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 18Ohm @ 100kHz | |
| 1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 10Ohm @ 100kHz | |
| 1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 10Ohm | |
| 1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9Ohm @ 100kHz | |
| 1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 9Ohm | |
| 1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 8Ohm | |
| 1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm | |
| 1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7Ohm | |
| 1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 7Ohm | |
| 1.00UF 20.0V | |
| 1.5µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 8Ohm @ 100kHz | |
| 1.5µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 8Ohm | |
| 1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 8Ohm | |
| 1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.5Ohm | |
| 1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.5Ohm | |
| 1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm @ 100kHz | |
| 1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm | |
| 1.5µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7Ohm @ 100kHz | |
| 1.5µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7Ohm | |
| 1.5µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) | |
| 1.50UF 10.0V | |
| 1.50UF 20.0V | |
| 1.50UF 35.0V | |
| 10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.8Ohm | |
| 10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm | |
| 10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm | |
| 10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7Ohm | |
| 10µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm @ 100kHz | |
| 10µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5Ohm | |
| 10µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 4.5Ohm | |
| 10µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 6Ohm | |
| 10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm | |
| 10.0UF 10.0V | |
| 10.0UF 16.0V | |
| 10.0UF 20.0V | |
| 10.0UF 6.0V | |
| 100µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 4Ohm @ 100kHz | |
| 100µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 4Ohm | |
| 15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.2Ohm | |
| 15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6Ohm @ 100kHz | |
| 15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6Ohm | |
| 15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm | |
| 15µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 4Ohm @ 100kHz | |
| 15µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 4Ohm | |
| 15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.5Ohm | |
| 15.0UF 10.0V | |
| 2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 7Ohm | |
| 2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 8Ohm | |
| 2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 8Ohm | |
| CAP TANT 0.22UF 10% 35V 1206 | |
| CAP TANT 0.22UF 20% 35V 1206 | |
| CAP TANT 1.5UF 20% 20V 1206 | |
| CAP TANT 10UF 10% 10V 1206 | |
| CAP TANT 10UF 10% 16V 1206 | |
| CAP TANT 10UF 10% 6.3V 1206 | |
| CAP TANT 10UF 10V 10% 1206 | |
| CAP TANT 10UF 20% 10V 1206 | |
| CAP TANT 10UF 20% 16V 1206 | |
| CAP TANT 15UF 10% 16V 1206 | |
| CAP TANT 1UF 20% 25V 1206 | |
| CAP TANT 1UF 20% 50V 1206 | |
| CAP TANT 2.2UF 10% 10V 1206 | |
| CAP TANT SMD |
| << Prev | Next >> |