DigiKey Datasheets for Chip Capacitors

Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more

Page: 1 500 600 650 700 750 800 850 880 890 900 910 920 930 931 932 933 934 935 936 937 938 939 940 941 942 943 950 960 970 980 990 1000 1050 1093
Product Name Notes
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.8Ohm
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5.5Ohm
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric)
10µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.6Ohm
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.8Ohm
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.6Ohm
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm
10.0UF 16.0V
10.0UF 20.0V
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1Ohm
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric)
100µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.2Ohm
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm
CAP TANT 100UF 10% 10V 2312
CAP TANT 100UF 10% 16V 2312
CAP TANT 10UF 10% 16V 2312
CAP TANT 10UF 10% 25V 2312
CAP TANT 10UF 10% 35V 2312
CAP TANT 10UF 20% 10V 2312
CAP TANT 10UF 20% 16V 2312
CAP TANT 10UF 20% 20V 2312
CAP TANT 10UF 20% 25V 2312
CAP TANT 10UF 20% 35V 2312
CAP TANT 1UF 10% 50V 2312
CAP TANT 1UF 20% 50V 2312
CAP TANT SMD

<< Prev Next >>