Kyocera Corporation Ceramic Capacitors SQCSVA2R4BAT1A

Description
2.4pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.4pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3493-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3493-2-ND
Ceramic Capacitors 478-3493-2-ND
2.4pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)

2.4pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
2.4PF 250V Capacitor
60-SQCSVA2R4BAT1A
2.4PF 250V Capacitor 60-SQCSVA2R4BAT1A
CAP CER 2.4PF 250V 0603 Product overview: SQCSVA2R4BAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.4PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA2R4BAT1A can be used for catalog matching and distributor lookup.

CAP CER 2.4PF 250V 0603 Product overview: SQCSVA2R4BAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.4PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA2R4BAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1303722-SQCSVA2R4BAT1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303722-SQCSVA2R4BAT1A
Capacitors - Ceramic Capacitors 1303722-SQCSVA2R4BAT1A
Win Source Part Number: 1303722-SQCSVA2R4BAT 1A Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 2.4 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: A Thickness (Max): 0.030" (0.76mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-3493-1,SQCSVA2R4 BAT1A\\4K,478-3493-6 ,SQCSVA2R4BAT1A/4K,4 78-3493-2 Product Status: Obsolete

Win Source Part Number: 1303722-SQCSVA2R4BAT1A
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 2.4 pF
Tolerance: ±0.1pF
Voltage - Rated: 250V
Temperature Coefficient: A
Thickness (Max): 0.030" (0.76mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-3493-1,SQCSVA2R4BAT1A\\4K,478-3493-6,SQCSVA2R4BAT1A/4K,478-3493-2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 478-3493-2-ND 60-SQCSVA2R4BAT1A 1303722-SQCSVA2R4BAT1A
Product Name Ceramic Capacitors 2.4PF 250V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers