Vishay Intertechnology, Inc. Tantalum Capacitors T22C336K075USS

Description
33µF Hermetically Sealed Tantalum Capacitors 75V Nonstandard 2.5Ohm @ 120Hz
Request a Quote Datasheet
Description
33µF Hermetically Sealed Tantalum Capacitors 75V Nonstandard 2.5Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-T22C336K075USSTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-T22C336K075USSTR-ND
Tantalum Capacitors 1129-T22C336K075USSTR-ND
33µF Hermetically Sealed Tantalum Capacitors 75V Nonstandard 2.5Ohm @ 120Hz

33µF Hermetically Sealed Tantalum Capacitors 75V Nonstandard 2.5Ohm @ 120Hz

Buy Now Datasheet
Tantalum Capacitors - T22C336K075USS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T22C336K075USS
Tantalum Capacitors T22C336K075USS
T22S336K075CUS

T22S336K075CUS

Supplier's Site Datasheet
Cap, 33Uf, 75V, Tant, Case C Rohs Compliant Vishay - 74AJ5646 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 75V, Tant, Case C Rohs Compliant Vishay
74AJ5646
Cap, 33Uf, 75V, Tant, Case C Rohs Compliant Vishay 74AJ5646
CAP, 33UF, 75V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 33UF, 75V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1129-T22C336K075USSTR-ND T22C336K075USS 74AJ5646
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 33Uf, 75V, Tant, Case C Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701291 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 22UF, 35V, 10% - 70186210 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details