Kyocera Corporation Ceramic Capacitors SQCSVA150JAT1A

Description
15pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet
Description
15pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3504-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3504-2-ND
Ceramic Capacitors 478-3504-2-ND
15pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)

15pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1303090-SQCSVA150JAT1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303090-SQCSVA150JAT1A
Capacitors - Ceramic Capacitors 1303090-SQCSVA150JAT1A
Win Source Part Number: 1303090-SQCSVA150JAT 1A Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 15 pF Tolerance: ±5% Voltage - Rated: 250V Temperature Coefficient: A Thickness (Max): 0.030" (0.76mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-3504-2,478-3504- 1,478-3504-6,SQCSVA1 50JAT1A\\4K,SQCSVA15 0JAT1A/4K Product Status: Obsolete

Win Source Part Number: 1303090-SQCSVA150JAT1A
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 15 pF
Tolerance: ±5%
Voltage - Rated: 250V
Temperature Coefficient: A
Thickness (Max): 0.030" (0.76mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-3504-2,478-3504-1,478-3504-6,SQCSVA150JAT1A\\4K,SQCSVA150JAT1A/4K
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
SMD 15pF 250V Capacitor
60-SQCSVA150JAT1A
SMD 15pF 250V Capacitor 60-SQCSVA150JAT1A
Cap Ceramic 15pF 250V C0G 5% Pad SMD 0603 125°C Low ESR T/R Product overview: SQCSVA150JAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15pF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15pF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA150JAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 15pF 250V C0G 5% Pad SMD 0603 125°C Low ESR T/R Product overview: SQCSVA150JAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15pF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15pF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA150JAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf/microwave Capacitor 15Pf, 250V, 0603 5%; Capacitance Kyocera Avx - 12P9216 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 15Pf, 250V, 0603 5%; Capacitance Kyocera Avx
12P9216
Rf/microwave Capacitor 15Pf, 250V, 0603 5%; Capacitance Kyocera Avx 12P9216
RF/MICROWAVE CAPACITOR 15PF, 250V, 0603 5%; Capacitance:15pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 15PF, 250V, 0603 5%; Capacitance:15pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitor Rf/microwave 15Pf, 250V, 0603 5%; Capacitance Kyocera Avx - 65M3069 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 15Pf, 250V, 0603 5%; Capacitance Kyocera Avx
65M3069
Capacitor Rf/microwave 15Pf, 250V, 0603 5%; Capacitance Kyocera Avx 65M3069
CAPACITOR RF/MICROWAVE 15PF, 250V, 0603 5%; Capacitance:15pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 15PF, 250V, 0603 5%; Capacitance:15pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3504-2-ND 1303090-SQCSVA150JAT1A 60-SQCSVA150JAT1A 12P9216 65M3069
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 15pF 250V Capacitor Rf/microwave Capacitor 15Pf, 250V, 0603 5%; Capacitance Kyocera Avx Capacitor Rf/microwave 15Pf, 250V, 0603 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications High Frequency; RF / Microwave RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SMH016ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details