Kyocera Corporation Ceramic Capacitors SQCSVA680JAT1A

Description
68pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet
Description
68pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3515-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3515-2-ND
Ceramic Capacitors 478-3515-2-ND
68pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)

68pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)

Buy Now Datasheet
Rf/microwave Capacitor 68Pf, 250V, 0603 5%; Capacitance Kyocera Avx - 12P9228 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 68Pf, 250V, 0603 5%; Capacitance Kyocera Avx
12P9228
Rf/microwave Capacitor 68Pf, 250V, 0603 5%; Capacitance Kyocera Avx 12P9228
RF/MICROWAVE CAPACITOR 68PF, 250V, 0603 5%; Capacitance:68pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 68PF, 250V, 0603 5%; Capacitance:68pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitor Rf/microwave 68Pf, 250V, 0603 5%; Capacitance Kyocera Avx - 78M2355 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 68Pf, 250V, 0603 5%; Capacitance Kyocera Avx
78M2355
Capacitor Rf/microwave 68Pf, 250V, 0603 5%; Capacitance Kyocera Avx 78M2355
CAPACITOR RF/MICROWAVE 68PF, 250V, 0603 5%; Capacitance:68pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 68PF, 250V, 0603 5%; Capacitance:68pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-3515-2-ND 12P9228 78M2355
Product Name Ceramic Capacitors Rf/microwave Capacitor 68Pf, 250V, 0603 5%; Capacitance Kyocera Avx Capacitor Rf/microwave 68Pf, 250V, 0603 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications High Frequency; RF / Microwave RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX103M016K202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details