Kyocera Corporation Ceramic Capacitors SQCSVA1R0BAT1A

Description
1pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet
Description
1pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3486-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3486-1-ND
Ceramic Capacitors 478-3486-1-ND
1pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)

1pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3486-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3486-2-ND
Ceramic Capacitors 478-3486-2-ND
1pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)

1pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1PF 250V Capacitor
60-SQCSVA1R0BAT1A
1PF 250V Capacitor 60-SQCSVA1R0BAT1A
CAP CER 1PF 250V 0603 Product overview: SQCSVA1R0BAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA1R0BAT1A can be used for catalog matching and distributor lookup.

CAP CER 1PF 250V 0603 Product overview: SQCSVA1R0BAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA1R0BAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1303743-SQCSVA1R0BAT1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303743-SQCSVA1R0BAT1A
Capacitors - Ceramic Capacitors 1303743-SQCSVA1R0BAT1A
Win Source Part Number: 1303743-SQCSVA1R0BAT 1A Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 1 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: A Thickness (Max): 0.030" (0.76mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-3486-6,478-3486- 2,478-3486-1,SQCSVA1 R0BAT1A/4K,SQCSVA1R0 BAT1A\\4K Product Status: Obsolete

Win Source Part Number: 1303743-SQCSVA1R0BAT1A
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 1 pF
Tolerance: ±0.1pF
Voltage - Rated: 250V
Temperature Coefficient: A
Thickness (Max): 0.030" (0.76mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-3486-6,478-3486-2,478-3486-1,SQCSVA1R0BAT1A/4K,SQCSVA1R0BAT1A\\4K
Product Status: Obsolete

Buy Now Datasheet
Rf/microwave Capacitor 1Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx - 96M0972 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 1Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx
96M0972
Rf/microwave Capacitor 1Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx 96M0972
RF/MICROWAVE CAPACITOR 1PF, 250V, 0603 0.1pF; Capacitance:1pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2 RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 1PF, 250V, 0603 0.1pF; Capacitance:1pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Capacitor Rf/microwave 1Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx - 78M2218 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 1Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx
78M2218
Capacitor Rf/microwave 1Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx 78M2218
CAPACITOR RF/MICROWAVE 1PF, 250V, 0603 0.1pF; Capacitance:1pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 1PF, 250V, 0603 0.1pF; Capacitance:1pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3486-1-ND 60-SQCSVA1R0BAT1A 1303743-SQCSVA1R0BAT1A 96M0972 78M2218
Product Name Ceramic Capacitors 1PF 250V Capacitor Capacitors - Ceramic Capacitors Rf/microwave Capacitor 1Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx Capacitor Rf/microwave 1Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; SMD
Applications High Frequency; RF / Microwave RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101472T100BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers