Kyocera Corporation 2PF 250V Capacitor SQCSVA2R0BAT1A

Description
CAP CER 2PF 250V 0603 Product overview: SQCSVA2R0BAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA2R0BAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2PF 250V 0603 Product overview: SQCSVA2R0BAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA2R0BAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2PF 250V Capacitor
60-SQCSVA2R0BAT1A
2PF 250V Capacitor 60-SQCSVA2R0BAT1A
CAP CER 2PF 250V 0603 Product overview: SQCSVA2R0BAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA2R0BAT1A can be used for catalog matching and distributor lookup.

CAP CER 2PF 250V 0603 Product overview: SQCSVA2R0BAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA2R0BAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1303727-SQCSVA2R0BAT1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303727-SQCSVA2R0BAT1A
Capacitors - Ceramic Capacitors 1303727-SQCSVA2R0BAT1A
Win Source Part Number: 1303727-SQCSVA2R0BAT 1A Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 2 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: A Thickness (Max): 0.030" (0.76mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-3491-2,478-3491- 1,SQCSVA2R0BAT1A/4K, SQCSVA2R0BAT1A\\4K,4 78-3491-6 Product Status: Obsolete

Win Source Part Number: 1303727-SQCSVA2R0BAT1A
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 2 pF
Tolerance: ±0.1pF
Voltage - Rated: 250V
Temperature Coefficient: A
Thickness (Max): 0.030" (0.76mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-3491-2,478-3491-1,SQCSVA2R0BAT1A/4K,SQCSVA2R0BAT1A\\4K,478-3491-6
Product Status: Obsolete

Buy Now Datasheet
Ceramic Capacitors - 478-3491-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3491-2-ND
Ceramic Capacitors 478-3491-2-ND
2pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)

2pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Rf/microwave 2Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx - 78M2287 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 2Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx
78M2287
Capacitor Rf/microwave 2Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx 78M2287
CAPACITOR RF/MICROWAVE 2PF, 250V, 0603 0.1pF; Capacitance:2pF; Voltage Rating:250V; Product Range:-; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 2PF, 250V, 0603 0.1pF; Capacitance:2pF; Voltage Rating:250V; Product Range:-; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitor Rf/microwave 2Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx - 96M0975 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 2Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx
96M0975
Capacitor Rf/microwave 2Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx 96M0975
CAPACITOR RF/MICROWAVE 2PF, 250V, 0603 0.1pF; Capacitance:2pF; Voltage Rating:250V; Product Range:-; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 2PF, 250V, 0603 0.1pF; Capacitance:2pF; Voltage Rating:250V; Product Range:-; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-SQCSVA2R0BAT1A 1303727-SQCSVA2R0BAT1A 478-3491-2-ND 78M2287
Product Name 2PF 250V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Rf/microwave 2Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.00E-6 microF 2.00E-6 microF 2.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Capacitors - Ceramic Capacitors - 1329755-C0603C180J5GAC - Win Source Electronics
Specs
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers