CAP CER 24PF 250V 0603 Product overview: SQCSVA240JAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 24PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA240JAT1A can be used for catalog matching and distributor lookup.
24pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)
Win Source Part Number: 1303715-SQCSVA240JAT
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 24 pF
Tolerance: ±5%
Voltage - Rated: 250V
Temperature Coefficient: A
Thickness (Max): 0.030" (0.76mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: SQCSVA240JAT1A/4K,47
Product Status: Obsolete
CAPACITOR RF/MICROWAVE 24PF, 250V, 0603 5%; Capacitance:24pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
RF/MICROWAVE CAPACITOR 24PF, 250V, 0603 5%; Capacitance:24pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SQCSVA240JAT1A | 478-3508-2-ND | 1303715-SQCSVA240JAT1A | 65M3103 | 12P9221 |
| Product Name | 24PF 250V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Rf/microwave 24Pf, 250V, 0603 5%; Capacitance Kyocera Avx | Rf/microwave Capacitor 24Pf, 250V, 0603 5%; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; SMD | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | ||
| Capacitance Range | 2.40E-5 microF | 2.40E-5 microF | 2.40E-5 microF | 2.40E-5 microF |