CAP CER 68PF 500V 1111 Product overview: SQCB7M680JATME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M680JATME can be used for catalog matching and distributor lookup.
68pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)
Win Source Part Number: 1303025-SQCB7M680JAT
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency
Standard Package: 2,000
Capacitance: 68 pF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: M
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete
CAP CER 68PF 500V 1111
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SQCB7M680JATME | SQCB7M680JATME-ND | 1303025-SQCB7M680JATME | SQCB7M680JATME |
| Product Name | 68PF 500V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 6.80E-5 microF | 6.80E-5 microF | 6.80E-5 microF |