DigiKey Datasheets for Chip Capacitors

Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more

Page: 1 500 600 650 700 750 800 850 870 880 890 900 910 920 927 928 929 930 931 932 933 934 935 936 937 938 939 940 950 960 970 980 990 1000 1050 1093
Product Name Notes
.680UF 20.0V
.680UF 35.0V
0.68µF Molded Tantalum Capacitors 16V 1206 (3216 Metric)
0.68µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 12Ohm
0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 10Ohm
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm
1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5Ohm
1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 6Ohm
1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric)
1.00UF 35.0V
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.5Ohm
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3Ohm
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.8Ohm
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
10µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3.5Ohm
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3.5Ohm
10µF Molded Tantalum Capacitors 6V 1411 (3528 Metric)
10.0UF 10.0V
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.5Ohm
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric)
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm
4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6Ohm
4.7µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 8Ohm
4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5.5Ohm
4.70UF 16.0V
47µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz
47µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.5Ohm
47.0UF 6.0V
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm @ 100kHz
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.8Ohm
6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6Ohm
6.8µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 6Ohm @ 100kHz
6.8µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 6Ohm
6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4.5Ohm
6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 6Ohm
6.8µF Molded Tantalum Capacitors 6V 1206 (3216 Metric)
68µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 4Ohm @ 100kHz
68µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 4Ohm
68µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm
68.0UF 6.0V
CAP TANT 10UF 10% 10V 1411
CAP TANT 10UF 10% 16V 1411
CAP TANT 10UF 10% 6.3V 1411
CAP TANT 1UF 10% 25V 1411
CAP TANT 1UF 10% 35V 1411
CAP TANT 1UF 10% 50V 1411
CAP TANT 1UF 20% 35V 1411
CAP TANT 4.7UF 10% 10V 1206
CAP TANT 4.7UF 10% 20V 1206
CAP TANT 4.7UF 20% 10V 1206
CAP TANT 4.7UF 20% 16V 1206
CAP TANT 4.7UF 20% 20V 1206
CAP TANT 47UF 20% 6.3V 1206
CAP TANT 6.8UF 10% 16V 1206
CAP TANT 6.8UF 10% 20V 1206
CAP TANT SMD

<< Prev Next >>