Win Source Part Number: 1303746-SQCSVA0R6BAT
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 0.6 pF
Tolerance: ±0.1pF
Voltage - Rated: 250V
Temperature Coefficient: A
Thickness (Max): 0.030" (0.76mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: SQCSVA0R6BAT1A\\4K,4
Product Status: Obsolete
0.6pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)
CAP CER 0.6PF 250V 0603 Product overview: SQCSVA0R6BAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.6PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA0R6BAT1A can be used for catalog matching and distributor lookup.
RF/MICROWAVE CAPACITOR 0.6PF, 250V, 0603 0.1pF; Capacitance:0.6pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:SQ RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1303746-SQCSVA0R6BAT1A | 478-3484-2-ND | 60-SQCSVA0R6BAT1A | 12P9211 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 0.6PF 250V Capacitor | Rf/microwave Capacitor 0.6Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) |
| Capacitance Range | 6.00E-7 microF | 6.00E-7 microF | 6.00E-7 microF | |
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts |
| WVAC | 250 volts | 250 volts | 250 volts | 250 volts |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor |