CAP CER 33PF 250V 0603 Product overview: SQCSVA330JAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA330JAT1A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1303705-SQCSVA330JAT
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 33 pF
Tolerance: ±5%
Voltage - Rated: 250V
Temperature Coefficient: A
Thickness (Max): 0.030" (0.76mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-3511-6,SQCSVA330
Product Status: Obsolete
33pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)
CAP CER 33PF 250V 0603
RF/MICROWAVE CAPACITOR 33PF, 250V, 0603 5%; Capacitance:33pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
RF/MICROWAVE CAPACITOR 33PF, 250V, 0603 5%, FULL REEL; Capacitance:33pF; Voltage Rating:250V; Product Range:-; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMDRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SQCSVA330JAT1A | 1303705-SQCSVA330JAT1A | 478-3511-2-ND | SQCSVA330JAT1A | 75M2758 | 65M3134 |
| Product Name | 33PF 250V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Rf/microwave Capacitor 33Pf, 250V, 0603 5%; Capacitance Kyocera Avx | Rf/microwave Capacitor 33Pf, 250V, 0603 5%, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | ? to 125 C (? to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 3.30E-5 microF | 3.30E-5 microF | 3.30E-5 microF | 3.30E-5 microF | 3.30E-5 microF |