Kyocera Corporation Ceramic Capacitors SQCSVA0R8BAT1A

Description
0.8pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.8pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3485-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3485-1-ND
Ceramic Capacitors 478-3485-1-ND
0.8pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)

0.8pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3485-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3485-2-ND
Ceramic Capacitors 478-3485-2-ND
0.8pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)

0.8pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.8PF 250V Capacitor
60-SQCSVA0R8BAT1A
0.8PF 250V Capacitor 60-SQCSVA0R8BAT1A
CAP CER 0.8PF 250V 0603 Product overview: SQCSVA0R8BAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.8PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA0R8BAT1A can be used for catalog matching and distributor lookup.

CAP CER 0.8PF 250V 0603 Product overview: SQCSVA0R8BAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.8PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA0R8BAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1303745-SQCSVA0R8BAT1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303745-SQCSVA0R8BAT1A
Capacitors - Ceramic Capacitors 1303745-SQCSVA0R8BAT1A
Win Source Part Number: 1303745-SQCSVA0R8BAT 1A Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 0.8 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: A Thickness (Max): 0.030" (0.76mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: SQCSVA0R8BAT1A\\4K,S QCSVA0R8BAT1A/4K,478 -3485-6,478-3485-2,4 78-3485-1 Product Status: Obsolete

Win Source Part Number: 1303745-SQCSVA0R8BAT1A
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 0.8 pF
Tolerance: ±0.1pF
Voltage - Rated: 250V
Temperature Coefficient: A
Thickness (Max): 0.030" (0.76mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: SQCSVA0R8BAT1A\\4K,SQCSVA0R8BAT1A/4K,478-3485-6,478-3485-2,478-3485-1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 478-3485-1-ND 60-SQCSVA0R8BAT1A 1303745-SQCSVA0R8BAT1A
Product Name Ceramic Capacitors 0.8PF 250V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701173 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers