DigiKey Datasheets for Chip Capacitors

Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more

Page: 1 500 600 650 700 750 800 850 870 880 890 900 910 920 926 927 928 929 930 931 932 933 934 935 936 937 938 940 950 960 970 980 990 1000 1050 1093
Product Name Notes
.330UF 35.0V
.470UF 25.0V
.470UF 35.0V
0.33µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 15Ohm
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm @ 100kHz
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm
0.33µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 14Ohm
0.47µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 14Ohm
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 13Ohm
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 14Ohm
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 11Ohm
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 12Ohm
0.47µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 9.5Ohm
2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 7Ohm
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.5Ohm
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6Ohm
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6Ohm
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 7Ohm
2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm @ 100kHz
2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm
2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4.5Ohm
2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4Ohm @ 100kHz
2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4Ohm
2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 8Ohm
2.20UF 16.0V
2.20UF 20.0V
2.20UF 35.0V
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.2Ohm
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6Ohm
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3.5Ohm @ 100kHz
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3.5Ohm
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 4Ohm
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3Ohm
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm
22.0UF 6.0V
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5.5Ohm
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6Ohm
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm @ 100kHz
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric)
3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.5Ohm
3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm
3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm
3.3µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 8Ohm
3.3µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 7Ohm
3.3µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 8Ohm
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6Ohm
33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3Ohm
33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 4Ohm
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm @ 100kHz
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm
33.0UF 6.0V
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm
4.7µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 8Ohm
4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5.5Ohm
4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 6Ohm
4.7µF Molded Tantalum Capacitors 6V 1206 (3216 Metric)
4.70UF 6.0V
CAP TANT 0.33UF 10% 35V 1206
CAP TANT 0.33UF 10% 50V 1206
CAP TANT 0.33UF 20% 35V 1206
CAP TANT 0.47UF 10% 20V 1206
CAP TANT 0.47UF 10% 25V 1206
CAP TANT 0.47UF 10% 35V 1206
CAP TANT 0.47UF 10% 50V 1206
CAP TANT 2.2UF 10% 16V 1206
CAP TANT 2.2UF 10% 25V 1206
CAP TANT 2.2UF 10% 35V 1206
CAP TANT 2.2UF 20% 10V 1206
CAP TANT 22UF 10% 10V 1206
CAP TANT 22UF 10% 6.3V 1206
CAP TANT 22UF 20% 10V 1206
CAP TANT 22UF 20% 6.3V 1206
CAP TANT 3.3UF 16V 10% 1206
CAP TANT 33UF 20% 6.3V 1206
CAP TANT SMD

<< Prev Next >>