Kyocera Corporation Ceramic Capacitors SQCSVA270JAT1A

Description
27pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet
Description
27pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3509-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3509-2-ND
Ceramic Capacitors 478-3509-2-ND
27pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)

27pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
27PF 250V Capacitor
60-SQCSVA270JAT1A
27PF 250V Capacitor 60-SQCSVA270JAT1A
CAP CER 27PF 250V 0603 Product overview: SQCSVA270JAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA270JAT1A can be used for catalog matching and distributor lookup.

CAP CER 27PF 250V 0603 Product overview: SQCSVA270JAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA270JAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1303712-SQCSVA270JAT1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303712-SQCSVA270JAT1A
Capacitors - Ceramic Capacitors 1303712-SQCSVA270JAT1A
Win Source Part Number: 1303712-SQCSVA270JAT 1A Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 27 pF Tolerance: ±5% Voltage - Rated: 250V Temperature Coefficient: A Thickness (Max): 0.030" (0.76mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: SQCSVA270JAT1A/4K,SQ CSVA270JAT1A\\4K,478 -3509-1,478-3509-2,4 78-3509-6 Product Status: Obsolete

Win Source Part Number: 1303712-SQCSVA270JAT1A
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 27 pF
Tolerance: ±5%
Voltage - Rated: 250V
Temperature Coefficient: A
Thickness (Max): 0.030" (0.76mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: SQCSVA270JAT1A/4K,SQCSVA270JAT1A\\4K,478-3509-1,478-3509-2,478-3509-6
Product Status: Obsolete

Buy Now Datasheet
Rf/microwave Capacitor 27Pf, 250V, 0603 5%; Capacitance Kyocera Avx - 12P9222 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 27Pf, 250V, 0603 5%; Capacitance Kyocera Avx
12P9222
Rf/microwave Capacitor 27Pf, 250V, 0603 5%; Capacitance Kyocera Avx 12P9222
RF/MICROWAVE CAPACITOR 27PF, 250V, 0603 5%; Capacitance:27pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 27PF, 250V, 0603 5%; Capacitance:27pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitor Rf/microwave 27Pf, 250V, 0603 5%; Capacitance Kyocera Avx - 65M3107 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 27Pf, 250V, 0603 5%; Capacitance Kyocera Avx
65M3107
Capacitor Rf/microwave 27Pf, 250V, 0603 5%; Capacitance Kyocera Avx 65M3107
CAPACITOR RF/MICROWAVE 27PF, 250V, 0603 5%; Capacitance:27pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 27PF, 250V, 0603 5%; Capacitance:27pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-3509-2-ND 60-SQCSVA270JAT1A 1303712-SQCSVA270JAT1A 12P9222
Product Name Ceramic Capacitors 27PF 250V Capacitor Capacitors - Ceramic Capacitors Rf/microwave Capacitor 27Pf, 250V, 0603 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701213 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details