Kyocera Corporation Ceramic Capacitors SQCBEM681KAJME

Description
680pF ±10% 150V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet
Description
680pF ±10% 150V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2664-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2664-2-ND
Ceramic Capacitors 478-2664-2-ND
680pF ±10% 150V Ceramic Capacitor M 1111 (2828 Metric)

680pF ±10% 150V Ceramic Capacitor M 1111 (2828 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1303688-SQCBEM681KAJME - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303688-SQCBEM681KAJME
Capacitors - Ceramic Capacitors 1303688-SQCBEM681KAJME
Win Source Part Number: 1303688-SQCBEM681KAJ ME Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss, Ultra Low ESR Applications: RF, Microwave, High Frequency Standard Package: 1,000 Capacitance: 680 pF Tolerance: ±10% Voltage - Rated: 150V Temperature Coefficient: M Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-2664-2R,478-2664 -2,478-2664-1,SQCBEM 681KAJME/1K,478-2664 -1R,478-2664-6 Product Status: Obsolete

Win Source Part Number: 1303688-SQCBEM681KAJME
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss, Ultra Low ESR
Applications: RF, Microwave, High Frequency
Standard Package: 1,000
Capacitance: 680 pF
Tolerance: ±10%
Voltage - Rated: 150V
Temperature Coefficient: M
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-2664-2R,478-2664-2,478-2664-1,SQCBEM681KAJME/1K,478-2664-1R,478-2664-6
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
680PF 150V Capacitor
60-SQCBEM681KAJME
680PF 150V Capacitor 60-SQCBEM681KAJME
CAP CER 680PF 150V 1111 Product overview: SQCBEM681KAJME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 150V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCBEM681KAJME can be used for catalog matching and distributor lookup.

CAP CER 680PF 150V 1111 Product overview: SQCBEM681KAJME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 150V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCBEM681KAJME can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SQCBEM681KAJME - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCBEM681KAJME
Ceramic Capacitors SQCBEM681KAJME
CAP CER 680PF 150V 1111

CAP CER 680PF 150V 1111

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-2664-2-ND 1303688-SQCBEM681KAJME 60-SQCBEM681KAJME SQCBEM681KAJME
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 680PF 150V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details