Kyocera Corporation Ceramic Capacitors SQCB7M4R7CAT1A

Description
4.7pF ±0.25pF 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.25pF 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCB7M4R7CAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SQCB7M4R7CAT1A-ND
Ceramic Capacitors SQCB7M4R7CAT1A-ND
4.7pF ±0.25pF 500V Ceramic Capacitor M 1111 (2828 Metric)

4.7pF ±0.25pF 500V Ceramic Capacitor M 1111 (2828 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7PF 500V Capacitor
60-SQCB7M4R7CAT1A
4.7PF 500V Capacitor 60-SQCB7M4R7CAT1A
CAP CER 4.7PF 500V 1111 Product overview: SQCB7M4R7CAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M4R7CAT1A can be used for catalog matching and distributor lookup.

CAP CER 4.7PF 500V 1111 Product overview: SQCB7M4R7CAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M4R7CAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number SQCB7M4R7CAT1A-ND 60-SQCB7M4R7CAT1A
Product Name Ceramic Capacitors 4.7PF 500V Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 107SMH016ML6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701281 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details