Kyocera Corporation Ceramic Capacitors SQCSVA6R8CAT1A

Description
6.8pF ±0.25pF 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.25pF 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3500-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3500-2-ND
Ceramic Capacitors 478-3500-2-ND
6.8pF ±0.25pF 250V Ceramic Capacitor A 0603 (1608 Metric)

6.8pF ±0.25pF 250V Ceramic Capacitor A 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1303690-SQCSVA6R8CAT1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303690-SQCSVA6R8CAT1A
Capacitors - Ceramic Capacitors 1303690-SQCSVA6R8CAT1A
Win Source Part Number: 1303690-SQCSVA6R8CAT 1A Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 6.8 pF Tolerance: ±0.25pF Voltage - Rated: 250V Temperature Coefficient: A Thickness (Max): 0.030" (0.76mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-3500-6,SQCSVA6R8 CAT1A/4K,SQCSVA6R8CA T1A\\4K,478-3500-2,4 78-3500-1 Product Status: Obsolete

Win Source Part Number: 1303690-SQCSVA6R8CAT1A
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 6.8 pF
Tolerance: ±0.25pF
Voltage - Rated: 250V
Temperature Coefficient: A
Thickness (Max): 0.030" (0.76mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-3500-6,SQCSVA6R8CAT1A/4K,SQCSVA6R8CAT1A\\4K,478-3500-2,478-3500-1
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
6.8PF 250V Capacitor
60-SQCSVA6R8CAT1A
6.8PF 250V Capacitor 60-SQCSVA6R8CAT1A
CAP CER 6.8PF 250V 0603 Product overview: SQCSVA6R8CAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA6R8CAT1A can be used for catalog matching and distributor lookup.

CAP CER 6.8PF 250V 0603 Product overview: SQCSVA6R8CAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA6R8CAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Rf/microwave 6.8Pf, 250V, 0603 0.25Pf; Capacitance Kyocera Avx - 78M2350 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 6.8Pf, 250V, 0603 0.25Pf; Capacitance Kyocera Avx
78M2350
Capacitor Rf/microwave 6.8Pf, 250V, 0603 0.25Pf; Capacitance Kyocera Avx 78M2350
CAPACITOR RF/MICROWAVE 6.8PF, 250V, 0603 0.25pF; Capacitance:6.8pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 6.8PF, 250V, 0603 0.25pF; Capacitance:6.8pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Rf/microwave Capacitor 6.8Pf, 250V, 0603 0.25Pf; Capacitance Kyocera Avx - 96M0981 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 6.8Pf, 250V, 0603 0.25Pf; Capacitance Kyocera Avx
96M0981
Rf/microwave Capacitor 6.8Pf, 250V, 0603 0.25Pf; Capacitance Kyocera Avx 96M0981
RF/MICROWAVE CAPACITOR 6.8PF, 250V, 0603 0.25pF; Capacitance:6.8pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 6.8PF, 250V, 0603 0.25pF; Capacitance:6.8pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3500-2-ND 1303690-SQCSVA6R8CAT1A 60-SQCSVA6R8CAT1A 78M2350 96M0981
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 6.8PF 250V Capacitor Capacitor Rf/microwave 6.8Pf, 250V, 0603 0.25Pf; Capacitance Kyocera Avx Rf/microwave Capacitor 6.8Pf, 250V, 0603 0.25Pf; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; SMD
Applications High Frequency; RF / Microwave RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers