Kyocera Corporation Ceramic Capacitors SQCSVA120JAT1A

Description
12pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet
Description
12pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3503-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3503-2-ND
Ceramic Capacitors 478-3503-2-ND
12pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)

12pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Rf/microwave 12Pf, 250V, 0603 5%; Capacitance Kyocera Avx - 65M3066 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 12Pf, 250V, 0603 5%; Capacitance Kyocera Avx
65M3066
Capacitor Rf/microwave 12Pf, 250V, 0603 5%; Capacitance Kyocera Avx 65M3066
CAPACITOR RF/MICROWAVE 12PF, 250V, 0603 5%; Capacitance:12pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 12PF, 250V, 0603 5%; Capacitance:12pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Rf/microwave Capacitor 12Pf, 250V, 0603 5%; Capacitance Kyocera Avx - 12P9215 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 12Pf, 250V, 0603 5%; Capacitance Kyocera Avx
12P9215
Rf/microwave Capacitor 12Pf, 250V, 0603 5%; Capacitance Kyocera Avx 12P9215
RF/MICROWAVE CAPACITOR 12PF, 250V, 0603 5%; Capacitance:12pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 12PF, 250V, 0603 5%; Capacitance:12pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-3503-2-ND 65M3066
Product Name Ceramic Capacitors Capacitor Rf/microwave 12Pf, 250V, 0603 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVH6R3MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details