CAP CER 39PF 500V 1111 Product overview: SQCB7M390JATME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M390JATME can be used for catalog matching and distributor lookup.
Win Source Part Number: 1303034-SQCB7M390JAT
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency
Standard Package: 2,000
Capacitance: 39 pF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: M
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete
39pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)
RF/MICROWAVE CAPACITOR 39PF, 500V, 1210 5%; Capacitance:39pF; Voltage Rating:500V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:175°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
CAPACITOR RF/MICROWAVE 39PF, 500V, 1210 5%, FULL REEL; Capacitance:39pF; Voltage Rating:500V; Product Range:-; Capacitance Tolerance:± 5%; Operating Temperature Max:175°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMDRoHS Compliant: Yes
CAP CER 39PF 500V 1111
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SQCB7M390JATME | 1303034-SQCB7M390JATME | SQCB7M390JATME-ND | 14P9295 | 65M2889 | SQCB7M390JATME |
| Product Name | 39PF 500V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Rf/microwave Capacitor 39Pf, 500V, 1210 5%; Capacitance Kyocera Avx | Capacitor Rf/microwave 39Pf, 500V, 1210 5%, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ? to 175 C (? to 347 F) | ? to 175 C (? to 347 F) | -55 to 175 C (-67 to 347 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 3.90E-5 microF | 3.90E-5 microF | 3.90E-5 microF | 3.90E-5 microF | 3.90E-5 microF |