Kyocera Corporation Ceramic Capacitors SQCSVA300JAT1A

Description
30pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet
Description
30pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3510-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3510-2-ND
Ceramic Capacitors 478-3510-2-ND
30pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)

30pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)

Buy Now Datasheet
Rf/microwave Capacitor 30Pf, 250V, 0603 5%; Capacitance Kyocera Avx - 12P9225 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 30Pf, 250V, 0603 5%; Capacitance Kyocera Avx
12P9225
Rf/microwave Capacitor 30Pf, 250V, 0603 5%; Capacitance Kyocera Avx 12P9225
RF/MICROWAVE CAPACITOR 30PF, 250V, 0603 5%; Capacitance:30pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 30PF, 250V, 0603 5%; Capacitance:30pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitor Rf/microwave 30Pf, 250V, 0603 5%; Capacitance Kyocera Avx - 65M3131 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 30Pf, 250V, 0603 5%; Capacitance Kyocera Avx
65M3131
Capacitor Rf/microwave 30Pf, 250V, 0603 5%; Capacitance Kyocera Avx 65M3131
CAPACITOR RF/MICROWAVE 30PF, 250V, 0603 5%; Capacitance:30pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 30PF, 250V, 0603 5%; Capacitance:30pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-3510-2-ND 12P9225
Product Name Ceramic Capacitors Rf/microwave Capacitor 30Pf, 250V, 0603 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX121M500K022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details