Kyocera Corporation Ceramic Capacitors SQCSVA180JAT1A

Description
18pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet
Description
18pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3505-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3505-2-ND
Ceramic Capacitors 478-3505-2-ND
18pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)

18pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1303730-SQCSVA180JAT1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303730-SQCSVA180JAT1A
Capacitors - Ceramic Capacitors 1303730-SQCSVA180JAT1A
Win Source Part Number: 1303730-SQCSVA180JAT 1A Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 18 pF Tolerance: ±5% Voltage - Rated: 250V Temperature Coefficient: A Thickness (Max): 0.030" (0.76mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-3505-1,478-3505- 2,SQCSVA180JAT1A/4K, SQCSVA180JAT1A\\4K,4 78-3505-6 Product Status: Obsolete

Win Source Part Number: 1303730-SQCSVA180JAT1A
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 18 pF
Tolerance: ±5%
Voltage - Rated: 250V
Temperature Coefficient: A
Thickness (Max): 0.030" (0.76mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-3505-1,478-3505-2,SQCSVA180JAT1A/4K,SQCSVA180JAT1A\\4K,478-3505-6
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
SMD 18pF 250V Capacitor
60-SQCSVA180JAT1A
SMD 18pF 250V Capacitor 60-SQCSVA180JAT1A
Cap Ceramic 18pF 250V C0G 5% Pad SMD 0603 125°C Low ESR T/R Product overview: SQCSVA180JAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18pF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 18pF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA180JAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 18pF 250V C0G 5% Pad SMD 0603 125°C Low ESR T/R Product overview: SQCSVA180JAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18pF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 18pF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA180JAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Rf/microwave 18Pf, 250V, 0603 5%; Capacitance Kyocera Avx - 65M3074 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 18Pf, 250V, 0603 5%; Capacitance Kyocera Avx
65M3074
Capacitor Rf/microwave 18Pf, 250V, 0603 5%; Capacitance Kyocera Avx 65M3074
CAPACITOR RF/MICROWAVE 18PF, 250V, 0603 5%; Capacitance:18pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 18PF, 250V, 0603 5%; Capacitance:18pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Rf/microwave Capacitor 18Pf, 250V, 0603 5%; Capacitance Kyocera Avx - 12P9217 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 18Pf, 250V, 0603 5%; Capacitance Kyocera Avx
12P9217
Rf/microwave Capacitor 18Pf, 250V, 0603 5%; Capacitance Kyocera Avx 12P9217
RF/MICROWAVE CAPACITOR 18PF, 250V, 0603 5%; Capacitance:18pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 18PF, 250V, 0603 5%; Capacitance:18pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3505-2-ND 1303730-SQCSVA180JAT1A 60-SQCSVA180JAT1A 65M3074 12P9217
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 18pF 250V Capacitor Capacitor Rf/microwave 18Pf, 250V, 0603 5%; Capacitance Kyocera Avx Rf/microwave Capacitor 18Pf, 250V, 0603 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications High Frequency; RF / Microwave RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Polymer - 106XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details