Kyocera Corporation Ceramic Capacitors SQCSVA3R9CAT1A

Description
3.9pF ±0.25pF 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9pF ±0.25pF 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3497-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3497-2-ND
Ceramic Capacitors 478-3497-2-ND
3.9pF ±0.25pF 250V Ceramic Capacitor A 0603 (1608 Metric)

3.9pF ±0.25pF 250V Ceramic Capacitor A 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Rf/microwave 3.9Pf, 250V, 0603 0.25Pf; Capacitance Kyocera Avx - 96M0977 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 3.9Pf, 250V, 0603 0.25Pf; Capacitance Kyocera Avx
96M0977
Capacitor Rf/microwave 3.9Pf, 250V, 0603 0.25Pf; Capacitance Kyocera Avx 96M0977
CAPACITOR RF/MICROWAVE 3.9PF, 250V, 0603 0.25pF; Capacitance:3.9pF; Voltage Rating:250V; Product Range:-; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 3.9PF, 250V, 0603 0.25pF; Capacitance:3.9pF; Voltage Rating:250V; Product Range:-; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitor Rf/microwave 3.9Pf, 250V, 0603 0.25Pf; Capacitance Kyocera Avx - 65M3128 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 3.9Pf, 250V, 0603 0.25Pf; Capacitance Kyocera Avx
65M3128
Capacitor Rf/microwave 3.9Pf, 250V, 0603 0.25Pf; Capacitance Kyocera Avx 65M3128
CAPACITOR RF/MICROWAVE 3.9PF, 250V, 0603 0.25pF; Capacitance:3.9pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 3.9PF, 250V, 0603 0.25pF; Capacitance:3.9pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-3497-2-ND 96M0977 65M3128
Product Name Ceramic Capacitors Capacitor Rf/microwave 3.9Pf, 250V, 0603 0.25Pf; Capacitance Kyocera Avx Capacitor Rf/microwave 3.9Pf, 250V, 0603 0.25Pf; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications High Frequency; RF / Microwave RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 106SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701193 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details