Kyocera Corporation Ceramic Capacitors SQCSVA220JAT1A

Description
22pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet
Description
22pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3507-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3507-2-ND
Ceramic Capacitors 478-3507-2-ND
22pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)

22pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - SQCSVA220JAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCSVA220JAT1A
Ceramic Capacitors SQCSVA220JAT1A
CAP CER 22PF 250V 0603

CAP CER 22PF 250V 0603

Supplier's Site Datasheet
Capacitor Rf/microwave 22Pf, 250V, 0603 5%; Capacitance Kyocera Avx - 37M1511 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 22Pf, 250V, 0603 5%; Capacitance Kyocera Avx
37M1511
Capacitor Rf/microwave 22Pf, 250V, 0603 5%; Capacitance Kyocera Avx 37M1511
CAPACITOR RF/MICROWAVE 22PF, 250V, 0603 5%; Capacitance:22pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 22PF, 250V, 0603 5%; Capacitance:22pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Rf/microwave Capacitor 22Pf, 250V, 0603 5%; Capacitance Kyocera Avx - 12P9220 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 22Pf, 250V, 0603 5%; Capacitance Kyocera Avx
12P9220
Rf/microwave Capacitor 22Pf, 250V, 0603 5%; Capacitance Kyocera Avx 12P9220
RF/MICROWAVE CAPACITOR 22PF, 250V, 0603 5%; Capacitance:22pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 22PF, 250V, 0603 5%; Capacitance:22pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-3507-2-ND SQCSVA220JAT1A 37M1511 12P9220
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Rf/microwave 22Pf, 250V, 0603 5%; Capacitance Kyocera Avx Rf/microwave Capacitor 22Pf, 250V, 0603 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details