The Capacitor RF/Microwave 33pF, 500V, 1210 5% from Kyocera AVX is a surface-mount device designed for high-frequency applications. It features a capacitance value of 33pF with a tolerance of ±5%, making it suitable for precise electronic circuits. The capacitor is rated for a maximum voltage of 500V, ensuring reliability in high-voltage environments. It is constructed with a ceramic dielectric, which contributes to its low equivalent series resistance (ESR) and high quality factor (Q), enhancing performance in RF power amplifiers, low noise amplifiers, and filter networks. The component is RoHS compliant, indicating it is free from hazardous substances. Its dimensions conform to the 1210 case size, which is compatible with various PCB layouts.
CAP CER 33PF 500V 1111 Product overview: SQCB7M330JATME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M330JATME can be used for catalog matching and distributor lookup.
Win Source Part Number: 1303427-SQCB7M330JAT
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Standard Package: 1,000
Capacitance: 33 pF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: M
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete
33pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)
CAPACITOR RF/MICROWAVE 33PF, 500V, 1210 5%; Capacitance:33pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
CAP CER 33PF 500V 1111
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SQCB7M330JATME | 1303427-SQCB7M330JATME | SQCB7M330JATME-ND | 70K4648 | SQCB7M330JATME |
| Product Name | 33PF 500V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitor Rf/microwave 33Pf, 500V, 1210 5%; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; SMD | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition | |
| Capacitance Range | 3.30E-5 microF | 3.30E-5 microF | 3.30E-5 microF | 3.30E-5 microF |