Kyocera Corporation 100PF 250V Capacitor SQCSVA101JAT1A

Description
CAP CER 100PF 250V 0603 Product overview: SQCSVA101JAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA101JAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 100PF 250V 0603 Product overview: SQCSVA101JAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA101JAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100PF 250V Capacitor
60-SQCSVA101JAT1A
100PF 250V Capacitor 60-SQCSVA101JAT1A
CAP CER 100PF 250V 0603 Product overview: SQCSVA101JAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA101JAT1A can be used for catalog matching and distributor lookup.

CAP CER 100PF 250V 0603 Product overview: SQCSVA101JAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA101JAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-3517-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3517-2-ND
Ceramic Capacitors 478-3517-2-ND
100pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)

100pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1303735-SQCSVA101JAT1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303735-SQCSVA101JAT1A
Capacitors - Ceramic Capacitors 1303735-SQCSVA101JAT1A
Win Source Part Number: 1303735-SQCSVA101JAT 1A Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 100 pF Tolerance: ±5% Voltage - Rated: 250V Temperature Coefficient: A Thickness (Max): 0.030" (0.76mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: SQCSVA101JAT1A/4K,47 8-3517-1,478-3517-2, SQCSVA101JAT1A\\4K,4 78-3517-6 Product Status: Obsolete

Win Source Part Number: 1303735-SQCSVA101JAT1A
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 250V
Temperature Coefficient: A
Thickness (Max): 0.030" (0.76mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: SQCSVA101JAT1A/4K,478-3517-1,478-3517-2,SQCSVA101JAT1A\\4K,478-3517-6
Product Status: Obsolete

Buy Now Datasheet
Ceramic Capacitors - SQCSVA101JAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCSVA101JAT1A
Ceramic Capacitors SQCSVA101JAT1A
CAP CER 100PF 250V 0603

CAP CER 100PF 250V 0603

Supplier's Site Datasheet
Rf/microwave Capacitor 100Pf, 250V, 0603 5%, Full Reel; Capacitance Kyocera Avx - 78M2260 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 100Pf, 250V, 0603 5%, Full Reel; Capacitance Kyocera Avx
78M2260
Rf/microwave Capacitor 100Pf, 250V, 0603 5%, Full Reel; Capacitance Kyocera Avx 78M2260
RF/MICROWAVE CAPACITOR 100PF, 250V, 0603 5%, FULL REEL; Capacitance:100pF; Voltage Rating:250V; Product Range:-; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2 RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 100PF, 250V, 0603 5%, FULL REEL; Capacitance:100pF; Voltage Rating:250V; Product Range:-; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Rf/microwave Capacitor 100Pf, 250V, 0603 5%; Capacitance Kyocera Avx - 96M0974 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 100Pf, 250V, 0603 5%; Capacitance Kyocera Avx
96M0974
Rf/microwave Capacitor 100Pf, 250V, 0603 5%; Capacitance Kyocera Avx 96M0974
RF/MICROWAVE CAPACITOR 100PF, 250V, 0603 5%; Capacitance:100pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 100PF, 250V, 0603 5%; Capacitance:100pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-SQCSVA101JAT1A 478-3517-2-ND 1303735-SQCSVA101JAT1A SQCSVA101JAT1A 78M2260
Product Name 100PF 250V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Rf/microwave Capacitor 100Pf, 250V, 0603 5%, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - CK05BX123K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers