Kyocera Corporation Capacitors - Ceramic Capacitors SQCB7M4R7CAJME

Description
Win Source Part Number: 1303698-SQCB7M4R7CAJ ME Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss, Ultra Low ESR Applications: RF, Microwave, High Frequency Standard Package: 1,000 Capacitance: 4.7 pF Tolerance: ±0.25pF Voltage - Rated: 500V Temperature Coefficient: M Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-2632-2R,478-2632 -1,SQCB7M4R7CAJME\\1 K,478-2632-6,SQCB7M4 R7CAJME/2K,SQCB7M4R7 CAJME/1K,478-2632-2, 478-2632-1R Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1303698-SQCB7M4R7CAJ ME Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss, Ultra Low ESR Applications: RF, Microwave, High Frequency Standard Package: 1,000 Capacitance: 4.7 pF Tolerance: ±0.25pF Voltage - Rated: 500V Temperature Coefficient: M Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-2632-2R,478-2632 -1,SQCB7M4R7CAJME\\1 K,478-2632-6,SQCB7M4 R7CAJME/2K,SQCB7M4R7 CAJME/1K,478-2632-2, 478-2632-1R Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1303698-SQCB7M4R7CAJME - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303698-SQCB7M4R7CAJME
Capacitors - Ceramic Capacitors 1303698-SQCB7M4R7CAJME
Win Source Part Number: 1303698-SQCB7M4R7CAJ ME Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss, Ultra Low ESR Applications: RF, Microwave, High Frequency Standard Package: 1,000 Capacitance: 4.7 pF Tolerance: ±0.25pF Voltage - Rated: 500V Temperature Coefficient: M Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-2632-2R,478-2632 -1,SQCB7M4R7CAJME\\1 K,478-2632-6,SQCB7M4 R7CAJME/2K,SQCB7M4R7 CAJME/1K,478-2632-2, 478-2632-1R Product Status: Obsolete

Win Source Part Number: 1303698-SQCB7M4R7CAJME
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss, Ultra Low ESR
Applications: RF, Microwave, High Frequency
Standard Package: 1,000
Capacitance: 4.7 pF
Tolerance: ±0.25pF
Voltage - Rated: 500V
Temperature Coefficient: M
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-2632-2R,478-2632-1,SQCB7M4R7CAJME\\1K,478-2632-6,SQCB7M4R7CAJME/2K,SQCB7M4R7CAJME/1K,478-2632-2,478-2632-1R
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
4.7PF 500V Capacitor
60-SQCB7M4R7CAJME
4.7PF 500V Capacitor 60-SQCB7M4R7CAJME
CAP CER 4.7PF 500V 1111 Product overview: SQCB7M4R7CAJME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M4R7CAJME can be used for catalog matching and distributor lookup.

CAP CER 4.7PF 500V 1111 Product overview: SQCB7M4R7CAJME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M4R7CAJME can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-2632-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2632-2-ND
Ceramic Capacitors 478-2632-2-ND
4.7pF ±0.25pF 500V Ceramic Capacitor M 1111 (2828 Metric)

4.7pF ±0.25pF 500V Ceramic Capacitor M 1111 (2828 Metric)

Buy Now Datasheet
Capacitor,porcelain,4.7Pf,500Vdc,.25-Pf Tol,.25+Pf Tol,90Ppm-Tc Rohs Compliant Kyocera Avx - 22K2149 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,porcelain,4.7Pf,500Vdc,.25-Pf Tol,.25+Pf Tol,90Ppm-Tc Rohs Compliant Kyocera Avx
22K2149
Capacitor,porcelain,4.7Pf,500Vdc,.25-Pf Tol,.25+Pf Tol,90Ppm-Tc Rohs Compliant Kyocera Avx 22K2149
Capacitor,Porcelain, 4.7pF,500VDC,.25-pF Tol,.25+pf Tol,90ppm-TC RoHS Compliant: Yes

Capacitor,Porcelain,4.7pF,500VDC,.25-pF Tol,.25+pf Tol,90ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1303698-SQCB7M4R7CAJME 60-SQCB7M4R7CAJME 478-2632-2-ND 22K2149
Product Name Capacitors - Ceramic Capacitors 4.7PF 500V Capacitor Ceramic Capacitors Capacitor,porcelain,4.7Pf,500Vdc,.25-Pf Tol,.25+Pf Tol,90Ppm-Tc Rohs Compliant Kyocera Avx
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Capacitance Range 4.70E-6 microF 4.70E-6 microF
WVDC 500 volts 500 volts 500 volts
WVAC 500 volts 500 volts 500 volts
Configuration / Form Factor Leaded Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101153U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1701280 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details