DigiKey Datasheets for Chip Capacitors
Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more
Page:
1
500
600
650
700
750
800
850
870
880
890
900
910
920
928
929
930
931
932
933
934
935
936
937
938
939
940
950
960
970
980
990
1000
1050
1093
| Product Name | Notes |
|---|---|
| 0.15µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 16Ohm | |
| 0.22µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 14Ohm | |
| 1.5µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) | |
| 1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm | |
| 1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) | |
| 1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5Ohm | |
| 10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.5Ohm | |
| 10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3Ohm | |
| 10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.5Ohm | |
| 10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.8Ohm | |
| 10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm | |
| 10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm | |
| 10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.3Ohm | |
| 10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2Ohm | |
| 10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) | |
| 10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2Ohm | |
| 10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3Ohm | |
| 10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) | |
| 10µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3.5Ohm | |
| 10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3.5Ohm | |
| 10.0UF 16.0V | |
| 100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.2Ohm | |
| 100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3Ohm | |
| 100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 900mOhm @ 100kHz | |
| 100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 900mOhm | |
| 100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.6Ohm | |
| 100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm | |
| 100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3Ohm | |
| 100.UF 6.0V | |
| 15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.5Ohm | |
| 15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.8Ohm | |
| 15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm | |
| 15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.3Ohm | |
| 15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.5Ohm | |
| 15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm | |
| 15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.5Ohm | |
| 15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2Ohm @ 100kHz | |
| 15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2Ohm | |
| 15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4Ohm | |
| 15µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3.5Ohm | |
| 15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3.5Ohm | |
| 15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3Ohm @ 100kHz | |
| 15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3Ohm | |
| 15.0UF 10.0V | |
| 15.0UF 16.0V | |
| 150µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 2Ohm @ 100kHz | |
| 150µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 2Ohm | |
| 150µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3Ohm | |
| 150µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) | |
| 2.2µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.5Ohm | |
| 2.2µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm | |
| 2.2µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) | |
| 2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.5Ohm | |
| 2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) | |
| 2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4.5Ohm | |
| 2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) | |
| 2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4Ohm | |
| 2.20UF 20.0V | |
| 2.20UF 35.0V | |
| CAP TANT 100UF 10% 6.3V 1411 | |
| CAP TANT 100UF 20% 10V 1411 | |
| CAP TANT 100UF 20% 6.3V 1411 | |
| CAP TANT 10UF 10% 20V 1411 | |
| CAP TANT 10UF 10% 25V 1411 | |
| CAP TANT 10UF 16V 10% 1411 | |
| CAP TANT 10UF 20% 10V 1411 | |
| CAP TANT 10UF 20% 16V 1411 | |
| CAP TANT 15UF 10% 10V 1411 | |
| CAP TANT 15UF 10% 16V 1411 | |
| CAP TANT 15UF 20% 6.3V 1411 | |
| CAP TANT 2.2UF 10% 20V 1411 | |
| CAP TANT 2.2UF 10% 35V 1411 | |
| CAP TANT SMD |
| << Prev | Next >> |