Kyocera Corporation Capacitors - Ceramic Capacitors SQCB7M7R5CAJWE

Description
Win Source Part Number: 1302970-SQCB7M7R5CAJ WE Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Package: Tray Applications: RF, Microwave, High Frequency Standard Package: 80 Capacitance: 7.5 pF Tolerance: ±0.25pF Voltage - Rated: 500V Temperature Coefficient: M Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1302970-SQCB7M7R5CAJ WE Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Package: Tray Applications: RF, Microwave, High Frequency Standard Package: 80 Capacitance: 7.5 pF Tolerance: ±0.25pF Voltage - Rated: 500V Temperature Coefficient: M Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1302970-SQCB7M7R5CAJWE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302970-SQCB7M7R5CAJWE
Capacitors - Ceramic Capacitors 1302970-SQCB7M7R5CAJWE
Win Source Part Number: 1302970-SQCB7M7R5CAJ WE Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Package: Tray Applications: RF, Microwave, High Frequency Standard Package: 80 Capacitance: 7.5 pF Tolerance: ±0.25pF Voltage - Rated: 500V Temperature Coefficient: M Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1302970-SQCB7M7R5CAJWE
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Package: Tray
Applications: RF, Microwave, High Frequency
Standard Package: 80
Capacitance: 7.5 pF
Tolerance: ±0.25pF
Voltage - Rated: 500V
Temperature Coefficient: M
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Ceramic Capacitors - SQCB7M7R5CAJWE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SQCB7M7R5CAJWE-ND
Ceramic Capacitors SQCB7M7R5CAJWE-ND
7.5pF ±0.25pF 500V Ceramic Capacitor M 1111 (2828 Metric)

7.5pF ±0.25pF 500V Ceramic Capacitor M 1111 (2828 Metric)

Buy Now Datasheet
Singapore, Singapore
7.5PF 500V Capacitor
60-SQCB7M7R5CAJWE
7.5PF 500V Capacitor 60-SQCB7M7R5CAJWE
CAP CER 7.5PF 500V 1111 Product overview: SQCB7M7R5CAJWE from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7.5PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M7R5CAJWE can be used for catalog matching and distributor lookup.

CAP CER 7.5PF 500V 1111 Product overview: SQCB7M7R5CAJWE from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7.5PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M7R5CAJWE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SQCB7M7R5CAJWE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCB7M7R5CAJWE
Ceramic Capacitors SQCB7M7R5CAJWE
CAP CER 7.5PF 500V 1111

CAP CER 7.5PF 500V 1111

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1302970-SQCB7M7R5CAJWE SQCB7M7R5CAJWE-ND 60-SQCB7M7R5CAJWE SQCB7M7R5CAJWE
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 7.5PF 500V Capacitor Ceramic Capacitors
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Capacitance Range 7.50E-6 microF 7.50E-6 microF 7.50E-6 microF
WVDC 500 volts 500 volts 500 volts 500 volts
WVAC 500 volts 500 volts 500 volts 500 volts
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Paper Film Capacitors - 105RSB850K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details