DigiKey Datasheets for Chip Capacitors

Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more

Page: 1 500 600 650 700 750 800 850 870 880 890 900 910 920 929 930 931 932 933 934 935 936 937 938 939 940 941 950 960 970 980 990 1000 1050 1093
Product Name Notes
0.33µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 10Ohm
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 8Ohm
0.47µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 9Ohm
2.2µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.5Ohm
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4.5Ohm
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4Ohm
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.3Ohm
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.4Ohm
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.2Ohm
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.6Ohm
22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 4Ohm
22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric)
22µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3.5Ohm
22µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3Ohm
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.5Ohm
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm @ 100kHz
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3.5Ohm
22.0UF 10.0V
22.0UF 20.0V
220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm @ 100kHz
220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm
3.3µF Molded Tantalum Capacitors 10V 1411 (3528 Metric)
3.3µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm
3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3Ohm
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.5Ohm
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.5Ohm @ 100kHz
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.5Ohm
3.30UF 16.0V
3.30UF 25.0V
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2Ohm
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm @ 100kHz
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
33µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 4Ohm
33µF Molded Tantalum Capacitors 20V 1411 (3528 Metric)
33µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 2.5Ohm
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.2Ohm @ 100kHz
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.2Ohm
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3Ohm
33.0UF 16.0V
4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.5Ohm
4.70UF 10.0V
CAP TANT 22UF 10% 10V 1411
CAP TANT 22UF 10% 16V 1411
CAP TANT 22UF 20% 16V 1411
CAP TANT 22UF 20% 6.3V 1411
CAP TANT 3.3UF 10% 35V 1411
CAP TANT 3.3UF 20% 35V 1411
CAP TANT 33UF 10% 10V 1411
CAP TANT 33UF 10% 16V 1411
CAP TANT 33UF 20% 16V 1411
CAP TANT 33UF 20% 20V 1411
CAP TANT SMD

<< Prev Next >>